The ECS-60-32-5PX-TR is a surface mount crystal from the CSM-7X series, designed for oscillator circuits in applications requiring stable timing. It uses a resistance weld metal package with a maximum height of 4.3 mm (5PX variant). The device operates from -10°C to +70°C, has a load capacitance of 32 pF, and supports a frequency of 60 MHz oscillating in the 3rd overtone mode with a maximum equivalent series resistance of 80 Ω. It meets RoHS compliance, has a drive level of 500 μW maximum, and a shunt capacitance of 7 pF. The part is supplied in tape and reel packaging.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US
6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US
6MHz ±30ppm Crystal 32pF 70 Ohms HC-49/US
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Series: CSM-7X
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 6 MHz
Mounting Type: Surface Mount
Package / Case: HC-49/US
Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
CRYSTAL, 6MHZ, 32PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators | Crystals | Crystals |
| Product Number | ECS-60-32-5PX-TR | XC1269CT-ND | ECS-60-32-5PX-TR | 61AK1943 | |
| Product Name | Surface Mount Crystals | Crystals | Crystals, Oscillators, Resonators- Crystals | Crystals | Crystal, 6Mhz, 32Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | HC-49/US | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Frequency | 6 MHz | 6 MHz | 6 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |