ECS Inc. International Resonators ECS-SR1-3.58-A-TR

Description
3.58MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3.58MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X932TR-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X932TR-ND
Resonators X932TR-ND
3.58MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount

3.58MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - X932CT-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X932CT-ND
Resonators X932CT-ND
3.58MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount

3.58MHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 3.5800MHZ SMD

CERAMIC RES 3.5800MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X932TR-ND ECS-SR1-3.58-A-TR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34S-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
SAW Filter - WF555E0037KB - NDK
Specs
Resonator Type SAW
Package / Form Factor Through Hole; 51.5×31.5×7.6mm
Features / Standards RoHS; Lead-Free
View Details