ECS Inc. International Surface Mount Oscillators ECS-2018-143-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2018 series is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8V with a 2.5 x 2.0 mm footprint. It offers frequencies from 0.750 to 50.000 MHz and includes frequency stability options of ±100, ±50, or ±25 PPM. The operating temperature range is -10°C to +70°C for standard variants, and -40°C to +85°C for the N-option. Input voltage is specified from +1.71 to +1.89 VDC, with standby current of 10 μA when disabled. Output is HCMOS with a 15 pF load, and rise/fall times are 10 ns. The device is RoHS compliant with a ceramic base, metal lid, and AuSn sealing. Pin 1 enables tri-state control via VIL/VIH thresholds.

Datasheet Summary
Powered by GS/AI

The ECS-2018 series is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8V with a 2.5 x 2.0 mm footprint. It offers frequencies from 0.750 to 50.000 MHz and includes frequency stability options of ±100, ±50, or ±25 PPM. The operating temperature range is -10°C to +70°C for standard variants, and -40°C to +85°C for the N-option. Input voltage is specified from +1.71 to +1.89 VDC, with standby current of 10 μA when disabled. Output is HCMOS with a 15 pF load, and rise/fall times are 10 ns. The device is RoHS compliant with a ceramic base, metal lid, and AuSn sealing. Pin 1 enables tri-state control via VIL/VIH thresholds.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2018-143-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2018-143-BN
Surface Mount Oscillators ECS-2018-143-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1405DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1405DKR-ND
Oscillators XC1405DKR-ND
14.31818MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

14.31818MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1405CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1405CT-ND
Oscillators XC1405CT-ND
14.31818MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

14.31818MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1405TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1405TR-ND
Oscillators XC1405TR-ND
14.31818MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

14.31818MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2018-143-BN XC1405DKR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 14.32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-250-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillators - X109-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Surface Mount Oscillators - ECS-2033-035-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers