ECS Inc. International Surface Mount Oscillators ECS-2016MV-260-CN-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt® capability, operating from 1.6 to 3.6 V and housed in a 2.0 x 1.6 x 0.85 mm ceramic package. It supports frequencies up to 54 MHz, with a frequency stability of ±30 ppm over the -40 to +105°C temperature range. Output load is 15 pF, rise and fall times are 6.5 ns maximum, and start-up time is 5 ms. Current consumption varies with supply voltage and frequency, reaching up to 8.5 mA at 3.3 V and 60 MHz. The oscillator includes a tri-state function, complies with RoHS, and has a storage temperature range of -55 to +125°C. The part number ECS-2016MV-260-CN-TR corresponds to a 26.000 MHz variant with ±50 ppm stability, -40 to +85°C operating range, and is supplied on tape and reel. The series supports standard SMD reflow profiles with MSL 1 and gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt® capability, operating from 1.6 to 3.6 V and housed in a 2.0 x 1.6 x 0.85 mm ceramic package. It supports frequencies up to 54 MHz, with a frequency stability of ±30 ppm over the -40 to +105°C temperature range. Output load is 15 pF, rise and fall times are 6.5 ns maximum, and start-up time is 5 ms. Current consumption varies with supply voltage and frequency, reaching up to 8.5 mA at 3.3 V and 60 MHz. The oscillator includes a tri-state function, complies with RoHS, and has a storage temperature range of -55 to +125°C. The part number ECS-2016MV-260-CN-TR corresponds to a 26.000 MHz variant with ±50 ppm stability, -40 to +85°C operating range, and is supplied on tape and reel. The series supports standard SMD reflow profiles with MSL 1 and gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2016MV-260-CN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2016MV-260-CN-TR
Surface Mount Oscillators ECS-2016MV-260-CN-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC2804CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2804CT-ND
Oscillators XC2804CT-ND
26MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC2804DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2804DKR-ND
Oscillators XC2804DKR-ND
26MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC2804TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2804TR-ND
Oscillators XC2804TR-ND
26MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 26.0000MHZ CMOS SMD

XTAL OSC XO 26.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number ECS-2016MV-260-CN-TR XC2804CT-ND ECS-2016MV-260-CN-TR
Product Name Surface Mount Oscillators Oscillators Oscillators
Oscillator Type XO XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 26 MHz 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X127-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-081.92-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1618 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details