ECS Inc. International Surface Mount Oscillators ECS-2018-300-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2018 series is a subminiature SMD clock oscillator with a 2.5 x 2.0 mm footprint, operating at 1.8V. It supports frequencies from 0.750 to 50.000 MHz, with frequency stability options of ±100, ±50, or ±25 ppm. The standard temperature range is -10°C to +70°C; the N option extends this to -40°C to +85°C. Input current is 2.5 mA at 0.75-30.000 MHz, 3.0 mA at 30.1-40.000 MHz, and 3.5 mA at 40.1-50.000 MHz. Output is HCMOS with 15 pF load, 10 ns rise/fall times, and 45/55% symmetry. Stand-by current is 10 µA. The device has tri-state control, 150 ns disable delay, and 10 ms startup time. It is Pb-free and RoHS compliant, with a ceramic base and metal lid.

Datasheet Summary
Powered by GS/AI

The ECS-2018 series is a subminiature SMD clock oscillator with a 2.5 x 2.0 mm footprint, operating at 1.8V. It supports frequencies from 0.750 to 50.000 MHz, with frequency stability options of ±100, ±50, or ±25 ppm. The standard temperature range is -10°C to +70°C; the N option extends this to -40°C to +85°C. Input current is 2.5 mA at 0.75-30.000 MHz, 3.0 mA at 30.1-40.000 MHz, and 3.5 mA at 40.1-50.000 MHz. Output is HCMOS with 15 pF load, 10 ns rise/fall times, and 45/55% symmetry. Stand-by current is 10 µA. The device has tri-state control, 150 ns disable delay, and 10 ms startup time. It is Pb-free and RoHS compliant, with a ceramic base and metal lid.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2018-300-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2018-300-BN
Surface Mount Oscillators ECS-2018-300-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1412TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1412TR-ND
Oscillators XC1412TR-ND
30MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1412CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1412CT-ND
Oscillators XC1412CT-ND
30MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1412DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1412DKR-ND
Oscillators XC1412DKR-ND
30MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2018-300-BN XC1412TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.880-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC244-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers