ECS Inc. International Through Hole Crystals ECS-110.5-20-4VX

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-110.5-20-4VX is a through-hole quartz crystal operating at 11.0592 MHz with a 20 pF load capacitance, housed in the low-profile HC-49USSX package measuring 2.3 mm max in height. It operates from -10°C to +70°C with a frequency stability of ±50 ppm over that range, and a frequency tolerance of ±30 ppm at +25°C. The crystal uses fundamental mode oscillation with a maximum equivalent series resistance of 50 Ω and a drive level of 500 μW. It is RoHS compliant, has a storage temperature range of -55°C to +125°C, and meets MSL 1 moisture sensitivity level. The solder profile supports peak temperatures up to +260°C for 10 seconds with a maximum of two cycles.

Datasheet Summary
Powered by GS/AI

The ECS-110.5-20-4VX is a through-hole quartz crystal operating at 11.0592 MHz with a 20 pF load capacitance, housed in the low-profile HC-49USSX package measuring 2.3 mm max in height. It operates from -10°C to +70°C with a frequency stability of ±50 ppm over that range, and a frequency tolerance of ±30 ppm at +25°C. The crystal uses fundamental mode oscillation with a maximum equivalent series resistance of 50 Ω and a drive level of 500 μW. It is RoHS compliant, has a storage temperature range of -55°C to +125°C, and meets MSL 1 moisture sensitivity level. The solder profile supports peak temperatures up to +260°C for 10 seconds with a maximum of two cycles.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-110.5-20-4VX - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-110.5-20-4VX
Through Hole Crystals ECS-110.5-20-4VX
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - XC1575-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1575-ND
Crystals XC1575-ND
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 11.0592MHZ 20PF TH

CRYSTAL 11.0592MHZ 20PF TH

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-110.5-20-4VX XC1575-ND ECS-110.5-20-4VX
Product Name Through Hole Crystals Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/US Through Hole
Features / Standards RoHS Lead-Free
Frequency 11.06 MHz 11.06 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-100-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystals - XC873-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers