ECS Inc. International Surface Mount Crystals ECS-110.5-20-18-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-110.5-20-18-TR is a surface mount crystal from the CSM-12 series, designed for stable frequency generation in industrial applications. It features a 11.8 x 5.5 mm footprint and a height of 2.5 mm. The part operates over a temperature range of -40 to +85 °C with a frequency stability of ±100 ppm over that range. The nominal frequency is 11.0592 MHz, with a load capacitance of 20 pF and a maximum equivalent series resistance of 80 Ω. It supports a drive level of 100 μW, has a shunt capacitance of 7 pF, and meets RoHS compliance. Aging is specified at ±5 ppm maximum over the first year at +25 °C. The device is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The ECS-110.5-20-18-TR is a surface mount crystal from the CSM-12 series, designed for stable frequency generation in industrial applications. It features a 11.8 x 5.5 mm footprint and a height of 2.5 mm. The part operates over a temperature range of -40 to +85 °C with a frequency stability of ±100 ppm over that range. The nominal frequency is 11.0592 MHz, with a load capacitance of 20 pF and a maximum equivalent series resistance of 80 Ω. It supports a drive level of 100 μW, has a shunt capacitance of 7 pF, and meets RoHS compliance. Aging is specified at ±5 ppm maximum over the first year at +25 °C. The device is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-110.5-20-18-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-110.5-20-18-TR
Surface Mount Crystals ECS-110.5-20-18-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC598TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC598TR-ND
Crystals XC598TR-ND
11.0592MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

11.0592MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 11.0592MHZ 20PF SMD

CRYSTAL 11.0592MHZ 20PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-110.5-20-18-TR XC598TR-ND ECS-110.5-20-18-TR
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 11.06 MHz 11.06 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-129.6-18-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.96 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - X174-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Surface Mount Crystals - CDX-1293 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details