ECS Inc. International Surface Mount Oscillators ECOC-2522-38.880-3HS

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut oven-controlled crystal oscillator (OCXO) in a 25.4 x 22.0 x 12.2 mm package designed for cellular, radar, test & measurement, and IoT applications. It operates from 2.000 to 100.000 MHz with supply voltages of 3.3 V or 5.0 V, and offers frequency stability options of ±5 ppb (0 to +50°C), ±10 ppb (−20 to +70°C), or ±30 ppb (−40 to +75°C). Power consumption is 3.6 W at startup and 1.4 W in steady state. Output is CMOS with a 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Phase noise is −90 dBc/Hz at 1 Hz offset and −150 dBc/Hz at 10 kHz and above. Aging is ±1 ppb/day after 30 days and ±500 ppb over 10 years. It is RoHS compliant with MSL 1 and gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut oven-controlled crystal oscillator (OCXO) in a 25.4 x 22.0 x 12.2 mm package designed for cellular, radar, test & measurement, and IoT applications. It operates from 2.000 to 100.000 MHz with supply voltages of 3.3 V or 5.0 V, and offers frequency stability options of ±5 ppb (0 to +50°C), ±10 ppb (−20 to +70°C), or ±30 ppb (−40 to +75°C). Power consumption is 3.6 W at startup and 1.4 W in steady state. Output is CMOS with a 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Phase noise is −90 dBc/Hz at 1 Hz offset and −150 dBc/Hz at 10 kHz and above. Aging is ±1 ppb/day after 30 days and ±500 ppb over 10 years. It is RoHS compliant with MSL 1 and gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-38.880-3HS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-38.880-3HS
Surface Mount Oscillators ECOC-2522-38.880-3HS
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-38.880-3HS-ND - DigiKey
Thief River Falls, MN, United States
38.88MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

38.88MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-38.880-3HS ECOC-2522-38.880-3HS-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 38.88 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-147.4 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X216-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-100-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1618-480-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers