ECS Inc. International Surface Mount Oscillators ECOC-2522-38.400-5GS

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a SMD CMOS SC-cut OCXO with a 25.4 x 22.0 x 12.2 mm package, designed for cellular, radar, test & measurement, and IoT applications. It operates at 38.400 MHz with a 5.0 V supply, offering frequency stability of ±10.0 ppb across -20 to +70°C, aging of ±1.0 ppb per day after 30 days, and ±100 ppb per year. Power consumption is 3.6 W at startup and 1.4 W in steady state. Output is CMOS with a 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset, improving to -150 dBc/Hz beyond 1 kHz. The control voltage range is 0 to Vdd/2 with a ±0.7 ppm pull range and 10 kΩ impedance. It is RoHS compliant with a storage temperature range of -40 to +100°C.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a SMD CMOS SC-cut OCXO with a 25.4 x 22.0 x 12.2 mm package, designed for cellular, radar, test & measurement, and IoT applications. It operates at 38.400 MHz with a 5.0 V supply, offering frequency stability of ±10.0 ppb across -20 to +70°C, aging of ±1.0 ppb per day after 30 days, and ±100 ppb per year. Power consumption is 3.6 W at startup and 1.4 W in steady state. Output is CMOS with a 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset, improving to -150 dBc/Hz beyond 1 kHz. The control voltage range is 0 to Vdd/2 with a ±0.7 ppm pull range and 10 kΩ impedance. It is RoHS compliant with a storage temperature range of -40 to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-38.400-5GS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-38.400-5GS
Surface Mount Oscillators ECOC-2522-38.400-5GS
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-38.400-5GS-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz OCXO Sine Wave Oscillator 5V 6-SMD, No Lead, 5 Leads

38.4MHz OCXO Sine Wave Oscillator 5V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-38.400-5GS ECOC-2522-38.400-5GS-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-520-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-035-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-130-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
4 suppliers