ECS Inc. International Surface Mount Oscillators ECOC-2522-100.000-3GS

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut oven-controlled crystal oscillator (OCXO) with a 25.4 x 22.0 x 12.2 mm footprint, designed for cellular, radar, test & measurement, and IoT applications. It operates at frequencies from 2.000 to 100.000 MHz, with a 3.3 V supply option (3.135 to 3.465 V) and a CMOS output. Frequency stability is ±5.0 ppb over 0 to +50°C, ±10.0 ppb over -20 to +70°C, or ±30.0 ppb over -40 to +75°C. Power consumption is 3.6 W at turn-on and 1.4 W in steady state. Aging is ±1.0 ppb per day after 30 days and ±100 ppb per year. The output load is 15 pF, with rise and fall times of 5 ns. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset, improving to -150 dBc/Hz at 100 kHz and beyond. It is RoHS compliant, with a storage temperature range of -40 to +100°C.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut oven-controlled crystal oscillator (OCXO) with a 25.4 x 22.0 x 12.2 mm footprint, designed for cellular, radar, test & measurement, and IoT applications. It operates at frequencies from 2.000 to 100.000 MHz, with a 3.3 V supply option (3.135 to 3.465 V) and a CMOS output. Frequency stability is ±5.0 ppb over 0 to +50°C, ±10.0 ppb over -20 to +70°C, or ±30.0 ppb over -40 to +75°C. Power consumption is 3.6 W at turn-on and 1.4 W in steady state. Aging is ±1.0 ppb per day after 30 days and ±100 ppb per year. The output load is 15 pF, with rise and fall times of 5 ns. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset, improving to -150 dBc/Hz at 100 kHz and beyond. It is RoHS compliant, with a storage temperature range of -40 to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-100.000-3GS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-100.000-3GS
Surface Mount Oscillators ECOC-2522-100.000-3GS
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-100.000-3GS-ND - DigiKey
Thief River Falls, MN, United States
100MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

100MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-100.000-3GS ECOC-2522-100.000-3GS-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Oscillators - X125-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-480-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers