ECS Inc. International Surface Mount Oscillators ECOC-2522-100.000-5FC

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522-100.000-5FC is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm SMD package, designed for cellular, radar, test and measurement, and IoT applications. It operates at 100.000 MHz with a 5.0 V supply, CMOS waveform output, and a frequency stability of ±5.0 ppb over 0 to +50°C. Power consumption is 3.6 W at startup and 1.4 W in steady state. The aging rate is ±1.0 ppb per day after 30 days and ±100 ppb yearly. Phase noise is -150 dBc/Hz at 1 MHz offset. The device is RoHS compliant with a storage temperature range of -40 to +100°C and a solder peak temperature of +260°C max for 10 seconds.

Datasheet Summary
Powered by GS/AI

The ECOC-2522-100.000-5FC is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm SMD package, designed for cellular, radar, test and measurement, and IoT applications. It operates at 100.000 MHz with a 5.0 V supply, CMOS waveform output, and a frequency stability of ±5.0 ppb over 0 to +50°C. Power consumption is 3.6 W at startup and 1.4 W in steady state. The aging rate is ±1.0 ppb per day after 30 days and ±100 ppb yearly. Phase noise is -150 dBc/Hz at 1 MHz offset. The device is RoHS compliant with a storage temperature range of -40 to +100°C and a solder peak temperature of +260°C max for 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-100.000-5FC - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-100.000-5FC
Surface Mount Oscillators ECOC-2522-100.000-5FC
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC2269-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2269-ND
Oscillators XC2269-ND
100MHz OCXO CMOS Oscillator 5V 6-SMD, No Lead, 5 Leads

100MHz OCXO CMOS Oscillator 5V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
XTAL OSC OCXO 100.0000MHZ CMOS

XTAL OSC OCXO 100.0000MHZ CMOS

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number ECOC-2522-100.000-5FC XC2269-ND ECOC-2522-100.000-5FC
Product Name Surface Mount Oscillators Oscillators Oscillators
Oscillator Type OCXO OCXO OCXO; OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-10.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
2 suppliers
Oscillators - XC247-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - X222-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-2018-250-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers