ECS Inc. International Surface Mount Oscillators ECS-2033-130-AU

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2033 is a subminiature SMD clock oscillator operating at 3.3V with a frequency range of 0.750 to 75.000 MHz. It features a 2.5 x 2.0 mm footprint, CMOS output with a 15 pF load, and operates across a standard temperature range of -10 to +70°C. Frequency stability options include ±100, ±50, or ±25 ppm. Input current ranges from 5 mA at 0.75-20.0 MHz to 24 mA at 60.1-75.0 MHz. Standby current is 10 μA when disabled. The package is ceramic with metal lid, gold/nickel plated terminals, and is RoHS compliant. Rise and fall times are 10 ns, output symmetry is 40/60%, and startup time is 10 ms.

Datasheet Summary
Powered by GS/AI

The ECS-2033 is a subminiature SMD clock oscillator operating at 3.3V with a frequency range of 0.750 to 75.000 MHz. It features a 2.5 x 2.0 mm footprint, CMOS output with a 15 pF load, and operates across a standard temperature range of -10 to +70°C. Frequency stability options include ±100, ±50, or ±25 ppm. Input current ranges from 5 mA at 0.75-20.0 MHz to 24 mA at 60.1-75.0 MHz. Standby current is 10 μA when disabled. The package is ceramic with metal lid, gold/nickel plated terminals, and is RoHS compliant. Rise and fall times are 10 ns, output symmetry is 40/60%, and startup time is 10 ms.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2033-130-AU - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2033-130-AU
Surface Mount Oscillators ECS-2033-130-AU
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1855TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1855TR-ND
Oscillators XC1855TR-ND
13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1855CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1855CT-ND
Oscillators XC1855CT-ND
13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1855DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1855DKR-ND
Oscillators XC1855DKR-ND
13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2033-130-AU XC1855TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X114-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-1612MV-245.7-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC265-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-200X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details