ECS Inc. International Through Hole Oscillators ECS-100AX-320

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-100X series is a TTL-compatible clock oscillator in a metal package with pin #7 as case ground for shielding, designed for applications requiring stable timing signals. It operates from 1.000 to 150.000 MHz with a supply voltage of +4.75 to +5.25 VDC, and supports a temperature range of 0 to +70 °C. Frequency stability is ±100 PPM for the AX variant. Input current ranges from 15 mA to 80 mA depending on frequency, and output load is rated for 10 TTL loads. Rise and fall times are specified from 4 to 10 ns across the frequency range. The device is RoHS compliant and uses a resistance weld package with 14 pins, including an NC pin, +5 V DC on pin #14, case ground on pin #7, and output on pin #8.

Datasheet Summary
Powered by GS/AI

The ECS-100X series is a TTL-compatible clock oscillator in a metal package with pin #7 as case ground for shielding, designed for applications requiring stable timing signals. It operates from 1.000 to 150.000 MHz with a supply voltage of +4.75 to +5.25 VDC, and supports a temperature range of 0 to +70 °C. Frequency stability is ±100 PPM for the AX variant. Input current ranges from 15 mA to 80 mA depending on frequency, and output load is rated for 10 TTL loads. Rise and fall times are specified from 4 to 10 ns across the frequency range. The device is RoHS compliant and uses a resistance weld package with 14 pins, including an NC pin, +5 V DC on pin #14, case ground on pin #7, and output on pin #8.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-100AX-320 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-100AX-320
Through Hole Oscillators ECS-100AX-320
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - X957-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
X957-ND
Oscillators X957-ND
32MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

32MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-100AX-320 X957-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-250-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Through Hole Crystals - ECS-120-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers