ECO Light LED 5 channel LED Controller for 5 Color LED Ribbon, 12-24V.. LC-SC-RGB-5C-RF

Description
5 channel LED Controller for 5 Color LED Ribbon, 12-24VDC NEW! This product is a 5 channel RGB plus White and Warm White LED Controller. Made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 4A per channel for a max wattage output of 240W at 12VDC or 480W at 24VDC. A toggle switch lets you choose to specifically control RGB W/WW, RGB, or your W/WW. This controller has 25 levels of dim on static colors and 25 levels of speed adjustment on strobe and fade modes. With a total of 82 different color changing modes there is no shortage of color effects. This controller can also be used with 5 single color led Lights to create one of kind effects that would not be possible with a standard RGB controller. The RF remote is specially paired by the user to the controller to avoid interference from multiple controllers in a single room. The remote control signal can be sent up to 100ft with no wall interference. See the second page of the product manual below for a list of control functions
Datasheet
Description
5 channel LED Controller for 5 Color LED Ribbon, 12-24VDC NEW! This product is a 5 channel RGB plus White and Warm White LED Controller. Made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 4A per channel for a max wattage output of 240W at 12VDC or 480W at 24VDC. A toggle switch lets you choose to specifically control RGB W/WW, RGB, or your W/WW. This controller has 25 levels of dim on static colors and 25 levels of speed adjustment on strobe and fade modes. With a total of 82 different color changing modes there is no shortage of color effects. This controller can also be used with 5 single color led Lights to create one of kind effects that would not be possible with a standard RGB controller. The RF remote is specially paired by the user to the controller to avoid interference from multiple controllers in a single room. The remote control signal can be sent up to 100ft with no wall interference. See the second page of the product manual below for a list of control functions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 channel LED Controller for 5 Color LED Ribbon, 12-24V.. - LC-SC-RGB-5C-RF - ECO Light LED
Sparks, NV, USA
5 channel LED Controller for 5 Color LED Ribbon, 12-24V..
LC-SC-RGB-5C-RF
5 channel LED Controller for 5 Color LED Ribbon, 12-24V.. LC-SC-RGB-5C-RF
5 channel LED Controller for 5 Color LED Ribbon, 12-24VDC NEW! This product is a 5 channel RGB plus White and Warm White LED Controller. Made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 4A per channel for a max wattage output of 240W at 12VDC or 480W at 24VDC. A toggle switch lets you choose to specifically control RGB W/WW, RGB, or your W/WW. This controller has 25 levels of dim on static colors and 25 levels of speed adjustment on strobe and fade modes. With a total of 82 different color changing modes there is no shortage of color effects. This controller can also be used with 5 single color led Lights to create one of kind effects that would not be possible with a standard RGB controller. The RF remote is specially paired by the user to the controller to avoid interference from multiple controllers in a single room. The remote control signal can be sent up to 100ft with no wall interference. See the second page of the product manual below for a list of control functions

5 channel LED Controller for 5 Color LED Ribbon, 12-24VDC NEW!
This product is a 5 channel RGB plus White and Warm White LED Controller. Made specifically for use with our Ribbon Star Trillion RGB W&WW LED Strip Light. 4A per channel for a max wattage output of 240W at 12VDC or 480W at 24VDC. A toggle switch lets you choose to specifically control RGB W/WW, RGB, or your W/WW. This controller has 25 levels of dim on static colors and 25 levels of speed adjustment on strobe and fade modes. With a total of 82 different color changing modes there is no shortage of color effects. This controller can also be used with 5 single color led Lights to create one of kind effects that would not be possible with a standard RGB controller. The RF remote is specially paired by the user to the controller to avoid interference from multiple controllers in a single room. The remote control signal can be sent up to 100ft with no wall interference. See the second page of the product manual below for a list of control functions

Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-SC-RGB-5C-RF
Product Name 5 channel LED Controller for 5 Color LED Ribbon, 12-24V..
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details