Greenwich Instruments Ltd. DMX512 Controller GWDMX

Description
The GWDMX is a small and simple DMX controller, just plug it in and go! It can be used direct from a PC USB port as a DMX interface or can be programmed with scenes or sequences of scenes and controlled using the ten buttons on the device, enabling it to be used without a PC. With it's ultra low power consumption it can be used with a portable mobile device charger (battery pack) for MANY hours. The free software supplied with the GWDMX is customizable and easy to use. Create the scenes or sequences, drag and drop them onto the buttons on the software, then click "send to GWDMX", simple! The GWDMX comes ready to work out of the box, included with the GWDMX is: 5V USB mains power supply (UK, EU or US), USB lead, Software CDROM. Features Powered via USB Low power consumption Ten programmable buttons Built-in Microphone Auto timer for fade and scene change timing DMX-512 Compatible On-board FLASH Memory for storing sequences
Description
The GWDMX is a small and simple DMX controller, just plug it in and go! It can be used direct from a PC USB port as a DMX interface or can be programmed with scenes or sequences of scenes and controlled using the ten buttons on the device, enabling it to be used without a PC. With it's ultra low power consumption it can be used with a portable mobile device charger (battery pack) for MANY hours. The free software supplied with the GWDMX is customizable and easy to use. Create the scenes or sequences, drag and drop them onto the buttons on the software, then click "send to GWDMX", simple! The GWDMX comes ready to work out of the box, included with the GWDMX is: 5V USB mains power supply (UK, EU or US), USB lead, Software CDROM. Features Powered via USB Low power consumption Ten programmable buttons Built-in Microphone Auto timer for fade and scene change timing DMX-512 Compatible On-board FLASH Memory for storing sequences

Suppliers

Company
Product
Description
Supplier Links
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Swanley, Kent, United Kingdom
DMX512 Controller
GWDMX
DMX512 Controller GWDMX
The GWDMX is a small and simple DMX controller, just plug it in and go! It can be used direct from a PC USB port as a DMX interface or can be programmed with scenes or sequences of scenes and controlled using the ten buttons on the device, enabling it to be used without a PC. With it's ultra low power consumption it can be used with a portable mobile device charger (battery pack) for MANY hours. The free software supplied with the GWDMX is customizable and easy to use. Create the scenes or sequences, drag and drop them onto the buttons on the software, then click "send to GWDMX", simple! The GWDMX comes ready to work out of the box, included with the GWDMX is: 5V USB mains power supply (UK, EU or US), USB lead, Software CDROM. Features Powered via USB Low power consumption Ten programmable buttons Built-in Microphone Auto timer for fade and scene change timing DMX-512 Compatible On-board FLASH Memory for storing sequences

The GWDMX is a small and simple DMX controller, just plug it in and go! It can be used direct from a PC USB port as a DMX interface or can be programmed with scenes or sequences of scenes and controlled using the ten buttons on the device, enabling it to be used without a PC. With it's ultra low power consumption it can be used with a portable mobile device charger (battery pack) for MANY hours.
The free software supplied with the GWDMX is customizable and easy to use. Create the scenes or sequences, drag and drop them onto the buttons on the software, then click "send to GWDMX", simple!
The GWDMX comes ready to work out of the box, included with the GWDMX is: 5V USB mains power supply (UK, EU or US), USB lead, Software CDROM.

Features

  • Powered via USB
  • Low power consumption
  • Ten programmable buttons
  • Built-in Microphone
  • Auto timer for fade and scene change timing
  • DMX-512 Compatible
  • On-board FLASH Memory for storing sequences
Supplier's Site

Technical Specifications

  Greenwich Instruments Ltd.
Product Category Lighting Controls
Product Number GWDMX
Product Name DMX512 Controller
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
Voltage 5V, ~60mA (USB mains power)
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details