ECO Light LED LED Dimmer IR Sensor, CV 12-36V 3A LC-OL-11DIM

Description
This one of a kind PWM Dimmer uses an IR sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the wave of a hand. Hold your hand in front of the IR sensor to dim and brighten your LED lighting. Previous dimming levels are saved once the LED lighting is turned off and will remain at the same brightness once the LED lighting is turned back on. 12-36VDC input and single channel 12-36VDC output with a max of 3A. Each dimmer is capable of dimming 36W at 12VDC, 72W at 24VDC, and 108W at 36VDC. CE and RoHS approved. Click on the link below to view a demonstration video of this product
Datasheet
Description
This one of a kind PWM Dimmer uses an IR sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the wave of a hand. Hold your hand in front of the IR sensor to dim and brighten your LED lighting. Previous dimming levels are saved once the LED lighting is turned off and will remain at the same brightness once the LED lighting is turned back on. 12-36VDC input and single channel 12-36VDC output with a max of 3A. Each dimmer is capable of dimming 36W at 12VDC, 72W at 24VDC, and 108W at 36VDC. CE and RoHS approved. Click on the link below to view a demonstration video of this product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dimmer IR Sensor, CV 12-36V 3A - LC-OL-11DIM - ECO Light LED
Sparks, NV, USA
LED Dimmer IR Sensor, CV 12-36V 3A
LC-OL-11DIM
LED Dimmer IR Sensor, CV 12-36V 3A LC-OL-11DIM
This one of a kind PWM Dimmer uses an IR sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the wave of a hand. Hold your hand in front of the IR sensor to dim and brighten your LED lighting. Previous dimming levels are saved once the LED lighting is turned off and will remain at the same brightness once the LED lighting is turned back on. 12-36VDC input and single channel 12-36VDC output with a max of 3A. Each dimmer is capable of dimming 36W at 12VDC, 72W at 24VDC, and 108W at 36VDC. CE and RoHS approved. Click on the link below to view a demonstration video of this product

This one of a kind PWM Dimmer uses an IR sensor to turn on and off your single channel 12-36VDC constant voltage LED lights at the wave of a hand. Hold your hand in front of the IR sensor to dim and brighten your LED lighting. Previous dimming levels are saved once the LED lighting is turned off and will remain at the same brightness once the LED lighting is turned back on. 12-36VDC input and single channel 12-36VDC output with a max of 3A. Each dimmer is capable of dimming 36W at 12VDC, 72W at 24VDC, and 108W at 36VDC. CE and RoHS approved. Click on the link below to view a demonstration video of this product

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-11DIM
Product Name LED Dimmer IR Sensor, CV 12-36V 3A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A - LC-OL-DMX-PX02 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details