ECO Light LED Water-Resistant RGB Signal Amplifier 6A, 12-40VDC LC-AR-DMX-ACV

Description
This RGB Signal Amplifier is only meant for use with our Colormaker Control System (seen below) which allows you to apply the same control effects and add additional power supplies to multiple sections of your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules; using three channel PWM signals at a max of 2A per channel, 12VDC-40VDC CONSTANT VOLTAGE
Description
This RGB Signal Amplifier is only meant for use with our Colormaker Control System (seen below) which allows you to apply the same control effects and add additional power supplies to multiple sections of your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules; using three channel PWM signals at a max of 2A per channel, 12VDC-40VDC CONSTANT VOLTAGE

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant RGB Signal Amplifier 6A, 12-40VDC - LC-AR-DMX-ACV - ECO Light LED
Sparks, NV, USA
Water-Resistant RGB Signal Amplifier 6A, 12-40VDC
LC-AR-DMX-ACV
Water-Resistant RGB Signal Amplifier 6A, 12-40VDC LC-AR-DMX-ACV
This RGB Signal Amplifier is only meant for use with our Colormaker Control System (seen below) which allows you to apply the same control effects and add additional power supplies to multiple sections of your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules; using three channel PWM signals at a max of 2A per channel, 12VDC-40VDC CONSTANT VOLTAGE

This RGB Signal Amplifier is only meant for use with our Colormaker Control System (seen below) which allows you to apply the same control effects and add additional power supplies to multiple sections of your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules; using three channel PWM signals at a max of 2A per channel, 12VDC-40VDC CONSTANT VOLTAGE

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-AR-DMX-ACV
Product Name Water-Resistant RGB Signal Amplifier 6A, 12-40VDC
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
 - Computrol - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type Manual On/Off
Mounting Wall/Ceiling
View Details
LED Pro Dim 5 channel PWM Dimmer System - LC-KT-DIM5-KIT - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 320 watts
Voltage 24 VDC
View Details