Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTING CONTROLS
MATRIX LIGHTING INC.
73644 -- DIMMER
Matrix Lighting Inc.
Dimmer
73644
Description
Dimmer Switch for LED Lighting UL Standard
Description
Dimmer Switch for LED Lighting UL Standard
Suppliers
Company
Product
Description
Supplier Links
Matrix Lighting Inc.
Van Nuys, CA, USA
Dimmer
73644
Dimmer
73644
Dimmer Switch for LED Lighting UL Standard
Dimmer Switch for LED Lighting UL Standard
Supplier's Site
Technical Specifications
Matrix Lighting Inc.
Product Category
Lighting Controls
Product Number
73644
Product Name
Dimmer
Controller Type
Rotary Dimmer
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Dimmer Switches
2494431
Specs
Mounting
Wall/Ceiling
View Details
Suzhou Ele Mfg Co., Ltd.
Smart Dimmer Switch Single Pole
DTR10
Specs
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Hubbell Lighting, Inc.
Microprocessor Based Control Drive
LG1T
Specs
Lamp Power
100 watts
Voltage
115/120V; 277 VAC 60 Hz
View Details
Ushio America, Inc.
DMX/MIDI Recorder and Playback of Lighting Signals
UDMR
Specs
Mounting
Rack mount
View Details