ECO Light LED LED PWM Dimmer Inline - 24V 2A 48W LC-OL-10DIM

Description
This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power supply. It requires 24VDC input to operate, can handle 1 channel up to 2A or 48W of power. Connections are 5.5mm X 2.1 Barrel style jacks. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 24VDC constant voltage power requirements
Datasheet
Description
This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power supply. It requires 24VDC input to operate, can handle 1 channel up to 2A or 48W of power. Connections are 5.5mm X 2.1 Barrel style jacks. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 24VDC constant voltage power requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED PWM Dimmer Inline - 24V 2A 48W - LC-OL-10DIM - ECO Light LED
Sparks, NV, USA
LED PWM Dimmer Inline - 24V 2A 48W
LC-OL-10DIM
LED PWM Dimmer Inline - 24V 2A 48W LC-OL-10DIM
This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power supply. It requires 24VDC input to operate, can handle 1 channel up to 2A or 48W of power. Connections are 5.5mm X 2.1 Barrel style jacks. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 24VDC constant voltage power requirements

This small inline LED PWM Light Dimmer uses a knob to dim your LED lighting products and comes with barrel jacks for easy connection between led lights and your power supply. It requires 24VDC input to operate, can handle 1 channel up to 2A or 48W of power. Connections are 5.5mm X 2.1 Barrel style jacks. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one color LED product with 24VDC constant voltage power requirements

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-10DIM
Product Name LED PWM Dimmer Inline - 24V 2A 48W
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
LED Dimmer PWM 1 Channel RF Remote 12-24V, 8A - LC-LN-1DIM-WR - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 192 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details