ECO Light LED Water-Resistant DMX Driver RGB LED - 12/24VDC 4A LC-LN-DMX-WP

Description
A small sized water-resistant DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. This product is not submersible. See more Click For Product Spec Sheet
Description
A small sized water-resistant DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. This product is not submersible. See more Click For Product Spec Sheet

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant DMX Driver RGB LED - 12/24VDC 4A - LC-LN-DMX-WP - ECO Light LED
Sparks, NV, USA
Water-Resistant DMX Driver RGB LED - 12/24VDC 4A
LC-LN-DMX-WP
Water-Resistant DMX Driver RGB LED - 12/24VDC 4A LC-LN-DMX-WP
A small sized water-resistant DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. This product is not submersible. See more Click For Product Spec Sheet

A small sized water-resistant DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. This product is not submersible. See more

Click For Product Spec Sheet

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-LN-DMX-WP
Product Name Water-Resistant DMX Driver RGB LED - 12/24VDC 4A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
 - RGB Controller & Remote - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Controller & Remote
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
RGB LED Dimmer PWM 3 Dials 12-24V 3A per Channel - LC-OL-4RGBC - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 108 watts
Voltage 24 VDC
View Details