ECO Light LED LED Slide Dimmer 3 Channel 12-24V 4A per channel LC-OL-5DIM

Description
This raw LED Dimmer Control is used to dim LED lights. This controller has 3 slide style controls (one for each color) to dim your RBG LEDs or 3 sets of single color LED Lights. It requires 12-24VDC constant voltage input to operate, it can handle 3 channel up to 4A per channel (color) or 144W of power max at 12VDC and 288W max at 24VDC. Wires are easily secured with screw down connections. Can be used to dim RGB LED lights, RGB LED modules, RGB LED Ribbon Strip Lights or for dimming pretty much any color LED product with 12-24VDC power requirements. Can also be used as 3 individual single channel dimmers. This control need to be mounted in a box or some type of protective mount
Datasheet
Description
This raw LED Dimmer Control is used to dim LED lights. This controller has 3 slide style controls (one for each color) to dim your RBG LEDs or 3 sets of single color LED Lights. It requires 12-24VDC constant voltage input to operate, it can handle 3 channel up to 4A per channel (color) or 144W of power max at 12VDC and 288W max at 24VDC. Wires are easily secured with screw down connections. Can be used to dim RGB LED lights, RGB LED modules, RGB LED Ribbon Strip Lights or for dimming pretty much any color LED product with 12-24VDC power requirements. Can also be used as 3 individual single channel dimmers. This control need to be mounted in a box or some type of protective mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Slide Dimmer 3 Channel 12-24V 4A per channel - LC-OL-5DIM - ECO Light LED
Sparks, NV, USA
LED Slide Dimmer 3 Channel 12-24V 4A per channel
LC-OL-5DIM
LED Slide Dimmer 3 Channel 12-24V 4A per channel LC-OL-5DIM
This raw LED Dimmer Control is used to dim LED lights. This controller has 3 slide style controls (one for each color) to dim your RBG LEDs or 3 sets of single color LED Lights. It requires 12-24VDC constant voltage input to operate, it can handle 3 channel up to 4A per channel (color) or 144W of power max at 12VDC and 288W max at 24VDC. Wires are easily secured with screw down connections. Can be used to dim RGB LED lights, RGB LED modules, RGB LED Ribbon Strip Lights or for dimming pretty much any color LED product with 12-24VDC power requirements. Can also be used as 3 individual single channel dimmers. This control need to be mounted in a box or some type of protective mount

This raw LED Dimmer Control is used to dim LED lights. This controller has 3 slide style controls (one for each color) to dim your RBG LEDs or 3 sets of single color LED Lights. It requires 12-24VDC constant voltage input to operate, it can handle 3 channel up to 4A per channel (color) or 144W of power max at 12VDC and 288W max at 24VDC. Wires are easily secured with screw down connections. Can be used to dim RGB LED lights, RGB LED modules, RGB LED Ribbon Strip Lights or for dimming pretty much any color LED product with 12-24VDC power requirements. Can also be used as 3 individual single channel dimmers. This control need to be mounted in a box or some type of protective mount

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-5DIM
Product Name LED Slide Dimmer 3 Channel 12-24V 4A per channel
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - RGB Controller & Remote - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Controller & Remote
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A - LC-EU-DIM-1 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 360 watts
Voltage 24 VDC
View Details