ECO Light LED LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel.. LC-LF-9DIM

Description
LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch sensor PWM LED Dimmer fits any standard 2 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the lights are turned off and on. Note: Dimming level is not stored once the main power source is shut down. It requires 12-24VDC input to operate, can handle 2 separate channels at 8A or 96W at 12VDC or 192W at 24VDC. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon, LED Wall Washers or for dimming pretty much any one color LED product with 12-24VDC constant voltage power requirements. Standard size white faceplate, jumbo or mid-size face plates and specialized colors available upon request, call for details
Datasheet
Description
LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch sensor PWM LED Dimmer fits any standard 2 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the lights are turned off and on. Note: Dimming level is not stored once the main power source is shut down. It requires 12-24VDC input to operate, can handle 2 separate channels at 8A or 96W at 12VDC or 192W at 24VDC. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon, LED Wall Washers or for dimming pretty much any one color LED product with 12-24VDC constant voltage power requirements. Standard size white faceplate, jumbo or mid-size face plates and specialized colors available upon request, call for details
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel.. - LC-LF-9DIM - ECO Light LED
Sparks, NV, USA
LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel..
LC-LF-9DIM
LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel.. LC-LF-9DIM
LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch sensor PWM LED Dimmer fits any standard 2 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the lights are turned off and on. Note: Dimming level is not stored once the main power source is shut down. It requires 12-24VDC input to operate, can handle 2 separate channels at 8A or 96W at 12VDC or 192W at 24VDC. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon, LED Wall Washers or for dimming pretty much any one color LED product with 12-24VDC constant voltage power requirements. Standard size white faceplate, jumbo or mid-size face plates and specialized colors available upon request, call for details

LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel NEW!
If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch sensor PWM LED Dimmer fits any standard 2 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the lights are turned off and on. Note: Dimming level is not stored once the main power source is shut down. It requires 12-24VDC input to operate, can handle 2 separate channels at 8A or 96W at 12VDC or 192W at 24VDC. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon, LED Wall Washers or for dimming pretty much any one color LED product with 12-24VDC constant voltage power requirements. Standard size white faceplate, jumbo or mid-size face plates and specialized colors available upon request, call for details

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-LF-9DIM
Product Name LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel..
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
 - RGB Panel Controller - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Panel Controller
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A - LC-EU-DIM-1 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 360 watts
Voltage 24 VDC
View Details