ECO Light LED Pro Dim RGB LED Dimmer System with Remote LC-KT-RGB-DIM

Description
This unique and professional quality RGB LED Light dimming system and color control can be used to dim RGB LED Ribbon Strips, RGB Modules and any 12VDC thru 32VDC common anode type LED lighting. The RF remote control is used to select thousands of static color shades or you can control your RGB LED Lights by selecting 1 of 4 built in color Modes. You can also change the brightness and speed for the built in color modes. Requires 2 AAA Batteries (not included)
Datasheet
Description
This unique and professional quality RGB LED Light dimming system and color control can be used to dim RGB LED Ribbon Strips, RGB Modules and any 12VDC thru 32VDC common anode type LED lighting. The RF remote control is used to select thousands of static color shades or you can control your RGB LED Lights by selecting 1 of 4 built in color Modes. You can also change the brightness and speed for the built in color modes. Requires 2 AAA Batteries (not included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro Dim RGB LED Dimmer System with Remote - LC-KT-RGB-DIM - ECO Light LED
Sparks, NV, USA
Pro Dim RGB LED Dimmer System with Remote
LC-KT-RGB-DIM
Pro Dim RGB LED Dimmer System with Remote LC-KT-RGB-DIM
This unique and professional quality RGB LED Light dimming system and color control can be used to dim RGB LED Ribbon Strips, RGB Modules and any 12VDC thru 32VDC common anode type LED lighting. The RF remote control is used to select thousands of static color shades or you can control your RGB LED Lights by selecting 1 of 4 built in color Modes. You can also change the brightness and speed for the built in color modes. Requires 2 AAA Batteries (not included)

This unique and professional quality RGB LED Light dimming system and color control can be used to dim RGB LED Ribbon Strips, RGB Modules and any 12VDC thru 32VDC common anode type LED lighting. The RF remote control is used to select thousands of static color shades or you can control your RGB LED Lights by selecting 1 of 4 built in color Modes. You can also change the brightness and speed for the built in color modes. Requires 2 AAA Batteries (not included)

Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-KT-RGB-DIM
Product Name Pro Dim RGB LED Dimmer System with Remote
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
DMX Driver and RGB LED Controller with Remote - LC-KT-DMX1-IR - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 180 watts
Voltage 24 VDC
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details