E+E Elektronik Wireless Temperature, Humidity and CO2 Transmitter EE244

Description
The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit or with a connection cable up to 10m long. The robust enclosure features an external antenna and an optional display. EE244 wireless transmitter is powered by four alkaline AA batteries, but can also be connected to an external power supply. Depending on the number of probes, the physical quantities measured, and the sampling and transmission rate, the batteries may last up to 3 years. Available Sensors: EE871 (CO2) EE07 (T, RH) EE03 (T, RH)
Datasheet
Description
The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit or with a connection cable up to 10m long. The robust enclosure features an external antenna and an optional display. EE244 wireless transmitter is powered by four alkaline AA batteries, but can also be connected to an external power supply. Depending on the number of probes, the physical quantities measured, and the sampling and transmission rate, the batteries may last up to 3 years. Available Sensors: EE871 (CO2) EE07 (T, RH) EE03 (T, RH)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature, Humidity and CO<sub>2</sub> Transmitter - EE244 - E+E Elektronik
Engerwitzdorf, Austria
Wireless Temperature, Humidity and CO2 Transmitter
EE244
Wireless Temperature, Humidity and CO2 Transmitter EE244
The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit or with a connection cable up to 10m long. The robust enclosure features an external antenna and an optional display. EE244 wireless transmitter is powered by four alkaline AA batteries, but can also be connected to an external power supply. Depending on the number of probes, the physical quantities measured, and the sampling and transmission rate, the batteries may last up to 3 years. Available Sensors: EE871 (CO2) EE07 (T, RH) EE03 (T, RH)

The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2.

It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit or with a connection cable up to 10m long. The robust enclosure features an external antenna and an optional display.

EE244 wireless transmitter is powered by four alkaline AA batteries, but can also be connected to an external power supply. Depending on the number of probes, the physical quantities measured, and the sampling and transmission rate, the batteries may last up to 3 years.

Available Sensors:

  • EE871 (CO2)
  • EE07 (T, RH)
  • EE03 (T, RH)
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Humidity Transmitters
Product Number EE244
Product Name Wireless Temperature, Humidity and CO2 Transmitter
Operating Temp -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) - MK33 mini (200pF +/-40pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details
Dew Point Transmitter - MT 6716DT1 - Clark Solutions
Specs
Technology Dielectric
Variables Measured DewPoint
Dew Point Range 32 to 158 F (0 to 70 C)
View Details
Relative Humidity and High Temperature Transmitter with Probe - HTRH - TEGAM, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 3 to 95 %
Relative Humidity Accuracy 2 %
View Details