TEGAM, Inc. Relative Humidity and High Temperature Transmitter with Probe HTRH

Description
High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -40 °C to 180 °C Temperature Accuracy : ± 0.5 °C Input : 7 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Adjustable or removable duct flange One year warranty Made in USA
Datasheet
Description
High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -40 °C to 180 °C Temperature Accuracy : ± 0.5 °C Input : 7 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Adjustable or removable duct flange One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and High Temperature Transmitter with Probe - HTRH - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity and High Temperature Transmitter with Probe
HTRH
Relative Humidity and High Temperature Transmitter with Probe HTRH
High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -40 °C to 180 °C Temperature Accuracy : ± 0.5 °C Input : 7 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Adjustable or removable duct flange One year warranty Made in USA

High Temperature RH Temperature Transmitter

Duct Mount

4-20 mA

TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : -40 °C to 180 °C
  • Temperature Accuracy : ± 0.5 °C
  • Input : 7 V to 30 V DC supply
  • Temperature and RH output : 4 mA to 20 mA
  • Adjustable or removable duct flange
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Moisture Meters
Product Number HTRH
Product Name Relative Humidity and High Temperature Transmitter with Probe
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Transmitter
Relative Humidity Range 3 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E134 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) - MK33 mini (200pF +/-40pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details