E+E Elektronik Miniature Humidity and Temperature Transmitter EE04

Description
EE04 compact humidity and temperature probe is optimised for OEM applications. It offers high accuracy and long term stability at an outstanding price / performance ratio. The relative humidity output is a linear voltage, the temperature output is a voltage divider with NTC sensor. With optional E+E proprietary sensor coating EE04 can be employed even in polluted and corrosive environment. The mounting flange and the plug connection allow for easy mounting onto a duct and for fast replacement of the probe. With the right choice of enclosure and front-end filter EE04 can tackle a multitude of OEM applications.
Datasheet
Description
EE04 compact humidity and temperature probe is optimised for OEM applications. It offers high accuracy and long term stability at an outstanding price / performance ratio. The relative humidity output is a linear voltage, the temperature output is a voltage divider with NTC sensor. With optional E+E proprietary sensor coating EE04 can be employed even in polluted and corrosive environment. The mounting flange and the plug connection allow for easy mounting onto a duct and for fast replacement of the probe. With the right choice of enclosure and front-end filter EE04 can tackle a multitude of OEM applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Humidity and Temperature Transmitter - EE04 - E+E Elektronik
Engerwitzdorf, Austria
Miniature Humidity and Temperature Transmitter
EE04
Miniature Humidity and Temperature Transmitter EE04
EE04 compact humidity and temperature probe is optimised for OEM applications. It offers high accuracy and long term stability at an outstanding price / performance ratio. The relative humidity output is a linear voltage, the temperature output is a voltage divider with NTC sensor. With optional E+E proprietary sensor coating EE04 can be employed even in polluted and corrosive environment. The mounting flange and the plug connection allow for easy mounting onto a duct and for fast replacement of the probe. With the right choice of enclosure and front-end filter EE04 can tackle a multitude of OEM applications.

EE04 compact humidity and temperature probe is optimised for OEM applications. It offers high accuracy and long term stability at an outstanding price / performance ratio.

The relative humidity output is a linear voltage, the temperature output is a voltage divider with NTC sensor. With optional E+E proprietary sensor coating EE04 can be employed even in polluted and corrosive environment.

The mounting flange and the plug connection allow for easy mounting onto a duct and for fast replacement of the probe. With the right choice of enclosure and front-end filter EE04 can tackle a multitude of OEM applications.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Humidity Transmitters
Product Number EE04
Product Name Miniature Humidity and Temperature Transmitter
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
Relative Humidity and High Temperature Transmitter with Probe - HTRH - TEGAM, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 3 to 95 %
Relative Humidity Accuracy 2 %
View Details
SureSignal® Transmitter Line -  - Thermalogic Corporation
Thermalogic Corporation
Specs
Variables Measured DewPoint (optional feature); Temperature (optional feature)
Operating Temp -67 to 221 F (-55 to 105 C)
Electrical Outputs Current (optional feature); Voltage (optional feature)
View Details