DynaTronic Corporation Shaker Controller System VENZO 880

Description
State-of-the-art Hardware 2~8 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 102.4KHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration 160 dB / Octave Anti- aliasing Filter Floating Ground Design Reduces Ground Loop Problems Full and Innovative Control Functions Random Random-on-Random Sine, Step Sine, Resonance Search and Tracked Dwell Sine and Random-on-Random Classical Shock, Transient Time History, SRS Field Data Replication Sine-on-Random Kurtosis Control Sine-on-Sine Limiting and Notching Analysis Capabilities and Auxiliary Functions THD Detection Data Recorder FFT SRS FRF Waterfall View Signal Calculation Waveform Editor Test Report Generation Email Report Off-line view AUX: COLA (stroboscopes); differential output;reference frequency output Hardware Specifications Input: 2~8 channels Input Resolution: 24-bit ADC Coupling: AC, DC, ICP, TEDS Anti-aliasing Filter Dynamic Range: 130dB SNR: over 100dB Input Voltage Ranges ±10, ±1 or ±0.1 VPEAK Input Impedance: 1Mω(Single-ended)2Mω (differential) Maximum Input ± 36VPEAK without damage Input Channel Crosstalk <-100dB@1kHz Max. Sampling Rate: 102.4KHz Input Interface: BNC Connector Input Signal Type: Charge, Voltage, High-integrated Input / Output Channel Crosstalk: <-90dB Harmonic Distortion: <-100dB Output:1~2 Drive Channels 1 AUX Channel (can be adopted in 2-axis control application) Output Interface: BNC Connector Output Resolution: 24-bit DAC Dynamic Range: ≥108dB Output Voltage Range: 10VF.S Output Current:20mA Max Distortion:<-100dB@1 kHz Frequency Band:40kHz PC Configuration: Windows XP/Vista/ 7 Operating System and an Ethernet port. Microsoft Word / Excel and PDF are recommended. Main Classis Dimension (mm): 290*210*60 (VENZO 820); 390*280*60 (VENZO 880) Weight: 2.1kg (VENZO 820), 3.3kg (VENZO 880) Front-end Panel: three LED lights indicate the status of "Power", "Ready" and "Control". The red Abort button is for emergency stop of the vibration test system. Rear Panel: connectors include 2/8 Analog Input Channels, a Drive Channel, a100 BASE-T Network Port, an AUX channel (can be adjusted to 2-axis drive control channel), agrounding-end, an External Emergency Abort Jack and a terminal block of digital I/O lines. Working Temperature: -30~70℃ Humidity: 5%~95% RH Consumption: 10W (VENZO 820), 20W (VENZO 880) Power: 90~280VAC(50~60Hz) Enclosure Rating: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance with EMC Standards: EN61326-1:2006, EN61000-3-2:2006+A1: 2009+A2:2009, EN 61000-3-3:2008 Safty: EN 61010-1:2001 Compliance: CE Marking
Description
State-of-the-art Hardware 2~8 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 102.4KHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration 160 dB / Octave Anti- aliasing Filter Floating Ground Design Reduces Ground Loop Problems Full and Innovative Control Functions Random Random-on-Random Sine, Step Sine, Resonance Search and Tracked Dwell Sine and Random-on-Random Classical Shock, Transient Time History, SRS Field Data Replication Sine-on-Random Kurtosis Control Sine-on-Sine Limiting and Notching Analysis Capabilities and Auxiliary Functions THD Detection Data Recorder FFT SRS FRF Waterfall View Signal Calculation Waveform Editor Test Report Generation Email Report Off-line view AUX: COLA (stroboscopes); differential output;reference frequency output Hardware Specifications Input: 2~8 channels Input Resolution: 24-bit ADC Coupling: AC, DC, ICP, TEDS Anti-aliasing Filter Dynamic Range: 130dB SNR: over 100dB Input Voltage Ranges ±10, ±1 or ±0.1 VPEAK Input Impedance: 1Mω(Single-ended)2Mω (differential) Maximum Input ± 36VPEAK without damage Input Channel Crosstalk <-100dB@1kHz Max. Sampling Rate: 102.4KHz Input Interface: BNC Connector Input Signal Type: Charge, Voltage, High-integrated Input / Output Channel Crosstalk: <-90dB Harmonic Distortion: <-100dB Output:1~2 Drive Channels 1 AUX Channel (can be adopted in 2-axis control application) Output Interface: BNC Connector Output Resolution: 24-bit DAC Dynamic Range: ≥108dB Output Voltage Range: 10VF.S Output Current:20mA Max Distortion:<-100dB@1 kHz Frequency Band:40kHz PC Configuration: Windows XP/Vista/ 7 Operating System and an Ethernet port. Microsoft Word / Excel and PDF are recommended. Main Classis Dimension (mm): 290*210*60 (VENZO 820); 390*280*60 (VENZO 880) Weight: 2.1kg (VENZO 820), 3.3kg (VENZO 880) Front-end Panel: three LED lights indicate the status of "Power", "Ready" and "Control". The red Abort button is for emergency stop of the vibration test system. Rear Panel: connectors include 2/8 Analog Input Channels, a Drive Channel, a100 BASE-T Network Port, an AUX channel (can be adjusted to 2-axis drive control channel), agrounding-end, an External Emergency Abort Jack and a terminal block of digital I/O lines. Working Temperature: -30~70℃ Humidity: 5%~95% RH Consumption: 10W (VENZO 820), 20W (VENZO 880) Power: 90~280VAC(50~60Hz) Enclosure Rating: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance with EMC Standards: EN61326-1:2006, EN61000-3-2:2006+A1: 2009+A2:2009, EN 61000-3-3:2008 Safty: EN 61010-1:2001 Compliance: CE Marking

Suppliers

Company
Product
Description
Supplier Links
Shaker Controller System - VENZO 880 - DynaTronic Corporation
Wan Chai, Hong Kong
Shaker Controller System
VENZO 880
Shaker Controller System VENZO 880
State-of-the-art Hardware 2~8 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 102.4KHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration 160 dB / Octave Anti- aliasing Filter Floating Ground Design Reduces Ground Loop Problems Full and Innovative Control Functions Random Random-on-Random Sine, Step Sine, Resonance Search and Tracked Dwell Sine and Random-on-Random Classical Shock, Transient Time History, SRS Field Data Replication Sine-on-Random Kurtosis Control Sine-on-Sine Limiting and Notching Analysis Capabilities and Auxiliary Functions THD Detection Data Recorder FFT SRS FRF Waterfall View Signal Calculation Waveform Editor Test Report Generation Email Report Off-line view AUX: COLA (stroboscopes); differential output;reference frequency output Hardware Specifications Input: 2~8 channels Input Resolution: 24-bit ADC Coupling: AC, DC, ICP, TEDS Anti-aliasing Filter Dynamic Range: 130dB SNR: over 100dB Input Voltage Ranges ±10, ±1 or ±0.1 VPEAK Input Impedance: 1Mω(Single-ended)2Mω (differential) Maximum Input ± 36VPEAK without damage Input Channel Crosstalk <-100dB@1kHz Max. Sampling Rate: 102.4KHz Input Interface: BNC Connector Input Signal Type: Charge, Voltage, High-integrated Input / Output Channel Crosstalk: <-90dB Harmonic Distortion: <-100dB Output:1~2 Drive Channels 1 AUX Channel (can be adopted in 2-axis control application) Output Interface: BNC Connector Output Resolution: 24-bit DAC Dynamic Range: ≥108dB Output Voltage Range: 10VF.S Output Current:20mA Max Distortion:<-100dB@1 kHz Frequency Band:40kHz PC Configuration: Windows XP/Vista/ 7 Operating System and an Ethernet port. Microsoft Word / Excel and PDF are recommended. Main Classis Dimension (mm): 290*210*60 (VENZO 820); 390*280*60 (VENZO 880) Weight: 2.1kg (VENZO 820), 3.3kg (VENZO 880) Front-end Panel: three LED lights indicate the status of "Power", "Ready" and "Control". The red Abort button is for emergency stop of the vibration test system. Rear Panel: connectors include 2/8 Analog Input Channels, a Drive Channel, a100 BASE-T Network Port, an AUX channel (can be adjusted to 2-axis drive control channel), agrounding-end, an External Emergency Abort Jack and a terminal block of digital I/O lines. Working Temperature: -30~70℃ Humidity: 5%~95% RH Consumption: 10W (VENZO 820), 20W (VENZO 880) Power: 90~280VAC(50~60Hz) Enclosure Rating: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance with EMC Standards: EN61326-1:2006, EN61000-3-2:2006+A1: 2009+A2:2009, EN 61000-3-3:2008 Safty: EN 61010-1:2001 Compliance: CE Marking

State-of-the-art Hardware

  • 2~8 Analog input channels
  • 1~2 Drive Channel (can be adopted in 2-axis control application)
  • 450MHz DSP Processing
  • 100 Mbps Ethernet port connecting to PC (without grounding problem)
  • -30~70℃Working Temperature
  • No-fans structure to reduce the background noise
  • 160 dB / Octave Anti- aliasing Filter
  • 1 AUX Channel
  • 24-bit ADC/DAC, 130dB dynamic range
  • 102.4KHz Sampling Rate, 40kHz Frequency Range
  • 1GB Internal Flash Memory Stores Test Configuration
  • 160 dB / Octave Anti- aliasing Filter
  • Floating Ground Design Reduces Ground Loop Problems

Full and Innovative Control Functions

  • Random
  • Random-on-Random
  • Sine, Step Sine, Resonance Search and Tracked Dwell
  • Sine and Random-on-Random
  • Classical Shock, Transient Time History, SRS
  • Field Data Replication
  • Sine-on-Random
  • Kurtosis Control
  • Sine-on-Sine
  • Limiting and Notching

Analysis Capabilities and Auxiliary Functions

  • THD Detection
  • Data Recorder
  • FFT
  • SRS
  • FRF
  • Waterfall View
  • Signal Calculation
  • Waveform Editor
  • Test Report Generation
  • Email Report
  • Off-line view
  • AUX: COLA (stroboscopes); differential output;reference frequency output

Hardware Specifications

  • Input: 2~8 channels
  • Input Resolution: 24-bit ADC
  • Coupling: AC, DC, ICP, TEDS
  • Anti-aliasing Filter
  • Dynamic Range: 130dB
  • SNR: over 100dB
  • Input Voltage Ranges ±10, ±1 or ±0.1 VPEAK
  • Input Impedance: 1MΩ(Single-ended)2MΩ(differential)
  • Maximum Input ± 36VPEAK without damage
  • Input Channel Crosstalk <-100dB@1kHz
  • Max. Sampling Rate: 102.4KHz
  • Input Interface: BNC Connector
  • Input Signal Type: Charge, Voltage, High-integrated
  • Input / Output Channel Crosstalk: <-90dB
  • Harmonic Distortion: <-100dB
  • Output:1~2 Drive Channels
  • 1 AUX Channel (can be adopted in 2-axis control application)
  • Output Interface: BNC Connector
  • Output Resolution: 24-bit DAC
  • Dynamic Range: ≥108dB
  • Output Voltage Range: 10VF.S
  • Output Current:20mA Max
  • Distortion:<-100dB@1kHz
  • Frequency Band:40kHz
  • PC Configuration: Windows XP/Vista/ 7 Operating System and an Ethernet port. Microsoft Word / Excel and PDF are recommended.

Main Classis

  • Dimension (mm): 290*210*60 (VENZO 820); 390*280*60 (VENZO 880)
  • Weight: 2.1kg (VENZO 820), 3.3kg (VENZO 880)
  • Front-end Panel: three LED lights indicate the status of "Power", "Ready" and "Control". The red Abort button is for emergency stop of the vibration test system.
  • Rear Panel: connectors include 2/8 Analog Input Channels, a Drive Channel, a100 BASE-T Network Port, an AUX channel (can be adjusted to 2-axis drive control channel), agrounding-end, an External Emergency Abort Jack and a terminal block of digital I/O lines.
  • Working Temperature: -30~70℃
  • Humidity: 5%~95% RH
  • Consumption: 10W (VENZO 820), 20W (VENZO 880)
  • Power: 90~280VAC(50~60Hz)
  • Enclosure Rating: IP54
  • PC Connection: high-speed standard Ethernet interface
  • Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6;
  • Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29
  • In Accordance with EMC Standards: EN61326-1:2006, EN61000-3-2:2006+A1:2009+A2:2009, EN 61000-3-3:2008
  • Safty: EN 61010-1:2001
  • Compliance: CE Marking
Supplier's Site

Technical Specifications

  DynaTronic Corporation
Product Category Shaker Controllers
Product Number VENZO 880
Product Name Shaker Controller System
Input Channels 2; 4; 6; 8
Output Channels 1; 2
Dynamic Range 108 dB
Frequency Range 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Controller - VT-9002 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Input Channels 2
Output Channels 1
Dynamic Range 120 dB
View Details
Vibration Shaker Control Software - WinVCSII Controller - Thermotron Industries
Specs
Input Channels 8
Output Channels 1
Frequency Range 0.0 to 3000 Hz
View Details
Shaker Controller System - VENZO 8160 - DynaTronic Corporation
Specs
Input Channels 2; 4; 6; 8; 16
Output Channels 1; 2
Dynamic Range 108 dB
View Details
Vibration Controller - Spider-81 - Crystal Instruments
Specs
Input Channels 8
Output Channels 2
Dynamic Range 100 dB
View Details