DynaTronic Corporation Shaker Controller System VENZO 8160

Description
State-of-the-art Hardware 2~16 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 204.8 kHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration Floating Ground Design Reduces Ground Loop Problems Full and Innovative Control Functions Random Random-on-Random Sine, Step Sine, Resonance Search and Tracked Dwell Sine and Random-on-Random Classical Shock, Transient Time History, SRS Field Data Replication Sine-on-Random Kurtosis Control Sine-on-Sine Limiting and Notching Multivariable Control
Description
State-of-the-art Hardware 2~16 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 204.8 kHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration Floating Ground Design Reduces Ground Loop Problems Full and Innovative Control Functions Random Random-on-Random Sine, Step Sine, Resonance Search and Tracked Dwell Sine and Random-on-Random Classical Shock, Transient Time History, SRS Field Data Replication Sine-on-Random Kurtosis Control Sine-on-Sine Limiting and Notching Multivariable Control

Suppliers

Company
Product
Description
Supplier Links
Shaker Controller System - VENZO 8160 - DynaTronic Corporation
Wan Chai, Hong Kong
Shaker Controller System
VENZO 8160
Shaker Controller System VENZO 8160
State-of-the-art Hardware 2~16 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 204.8 kHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration Floating Ground Design Reduces Ground Loop Problems Full and Innovative Control Functions Random Random-on-Random Sine, Step Sine, Resonance Search and Tracked Dwell Sine and Random-on-Random Classical Shock, Transient Time History, SRS Field Data Replication Sine-on-Random Kurtosis Control Sine-on-Sine Limiting and Notching Multivariable Control

State-of-the-art Hardware

  • 2~16 Analog input channels
  • 1~2 Drive Channel (can be adopted in 2-axis control application)
  • 450MHz DSP Processing
  • 100 Mbps Ethernet port connecting to PC (without grounding problem)
  • -30~70℃Working Temperature
  • No-fans structure to reduce the background noise
  • 160 dB / Octave Anti- aliasing Filter
  • 1 AUX Channel
  • 24-bit ADC/DAC, 130dB dynamic range
  • 204.8 kHz Sampling Rate, 40kHz Frequency Range
  • 1GB Internal Flash Memory Stores Test Configuration
  • Floating Ground Design Reduces Ground Loop Problems

Full and Innovative Control Functions

  • Random
  • Random-on-Random
  • Sine, Step Sine, Resonance Search and Tracked Dwell
  • Sine and Random-on-Random
  • Classical Shock, Transient Time History, SRS
  • Field Data Replication
  • Sine-on-Random
  • Kurtosis Control
  • Sine-on-Sine
  • Limiting and Notching
  • Multivariable Control
Supplier's Site

Technical Specifications

  DynaTronic Corporation
Product Category Shaker Controllers
Product Number VENZO 8160
Product Name Shaker Controller System
Input Channels 2; 4; 6; 8; 16
Output Channels 1; 2
Dynamic Range 108 dB
Frequency Range 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Controller - VT-9408 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Input Channels 8
Output Channels 1
Dynamic Range 120 dB
View Details
Cougar Portable Vibration Control and Analysis System -  - Spectral Dynamics, Inc.
Specs
Input Channels 4; 6; 8; 16; 32
Output Channels 52
Dynamic Range 90 dB
View Details
Vibration Shaker Control Software - WinVCSII Controller - Thermotron Industries
Specs
Input Channels 8
Output Channels 1
Frequency Range 0.0 to 3000 Hz
View Details
Vibration Controller - Spider-81B - Crystal Instruments
Specs
Input Channels 4
Output Channels 1
Dynamic Range 100 dB
View Details