Crystal Instruments Vibration Controller Spider-81

Description
Spider-81 Vibration Controller The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection •4 - 1024 input channels with excellent phase match •PC-tethered mode or standalone Black Box mode •24 bit A/D and D/A, 130 dB input dynamic range •Integrated IEPE output, charge amplifier, AC/DC coupling, TEDS •Continuous recording for all channels at full sampling rate •AC or DC power •Isolated digital I/O •Bright LCD display It includes a full set of application functions: •Random •Sine-on-Random •Random-on-Random •Swept Sine •Resonant Search and Tracked Dwell •Classic Shock, Transient, SRS •Time Data Replication •Limiting and Notching •Shaker Diagnosis Tools •Data Recording and Dynamic Signal Analysis •Thermo Chamber Interface
Description
Spider-81 Vibration Controller The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection •4 - 1024 input channels with excellent phase match •PC-tethered mode or standalone Black Box mode •24 bit A/D and D/A, 130 dB input dynamic range •Integrated IEPE output, charge amplifier, AC/DC coupling, TEDS •Continuous recording for all channels at full sampling rate •AC or DC power •Isolated digital I/O •Bright LCD display It includes a full set of application functions: •Random •Sine-on-Random •Random-on-Random •Swept Sine •Resonant Search and Tracked Dwell •Classic Shock, Transient, SRS •Time Data Replication •Limiting and Notching •Shaker Diagnosis Tools •Data Recording and Dynamic Signal Analysis •Thermo Chamber Interface

Suppliers

Company
Product
Description
Supplier Links
Vibration Controller - Spider-81 - Crystal Instruments
Santa Clara, CA, United States
Vibration Controller
Spider-81
Vibration Controller Spider-81
Spider-81 Vibration Controller The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection •4 - 1024 input channels with excellent phase match •PC-tethered mode or standalone Black Box mode •24 bit A/D and D/A, 130 dB input dynamic range •Integrated IEPE output, charge amplifier, AC/DC coupling, TEDS •Continuous recording for all channels at full sampling rate •AC or DC power •Isolated digital I/O •Bright LCD display It includes a full set of application functions: •Random •Sine-on-Random •Random-on-Random •Swept Sine •Resonant Search and Tracked Dwell •Classic Shock, Transient, SRS •Time Data Replication •Limiting and Notching •Shaker Diagnosis Tools •Data Recording and Dynamic Signal Analysis •Thermo Chamber Interface

Spider-81 Vibration Controller

The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product:

•DSP centralized design with simple network connection
•4 - 1024 input channels with excellent phase match
•PC-tethered mode or standalone Black Box mode
•24 bit A/D and D/A, 130 dB input dynamic range
•Integrated IEPE output, charge amplifier, AC/DC coupling, TEDS
•Continuous recording for all channels at full sampling rate
•AC or DC power
•Isolated digital I/O
•Bright LCD display

It includes a full set of application functions:

•Random
•Sine-on-Random
•Random-on-Random
•Swept Sine
•Resonant Search and Tracked Dwell
•Classic Shock, Transient, SRS
•Time Data Replication
•Limiting and Notching
•Shaker Diagnosis Tools
•Data Recording and Dynamic Signal Analysis
•Thermo Chamber Interface

Supplier's Site

Technical Specifications

  Crystal Instruments
Product Category Shaker Controllers
Product Number Spider-81
Product Name Vibration Controller
Input Channels 8
Output Channels 2
Dynamic Range 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Vibration Controller - MI-8118 - ECON Technologies Co.,Ltd
Specs
Dynamic Range 120 dB
View Details
Vibration Shaker Control Software - WinVCSII Controller - Thermotron Industries
Specs
Input Channels 8
Output Channels 1
Frequency Range 0.0 to 3000 Hz
View Details
Shaker Controller System - VENZO 8160 - DynaTronic Corporation
Specs
Input Channels 2; 4; 6; 8; 16
Output Channels 1; 2
Dynamic Range 108 dB
View Details
Vibration Controller - Spider-81B - Crystal Instruments
Specs
Input Channels 4
Output Channels 1
Dynamic Range 100 dB
View Details