DynaTronic Corporation Datasheets for Shaker Controllers
Shaker controllers are hardware/software devices that generate one or more analog drive signals that are applied to an amplifier / shaker / test device for the purpose of creating a specified vibration environment at one or more points on a test device.
Shaker Controllers: Learn more
| Product Name | Notes |
|---|---|
| State-of-the-art Hardware 2~16 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working... | |
| State-of-the-art Hardware 2~8 Analog input channels 1~2 Drive Channel (can be adopted in 2-axis control application) 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working... | |
| State-of-the-art Hardware 1~2Analog input channels 1 Drive Channel 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise... |