DynaTronic Corporation Shaker Controller System VENZO 820

Description
State-of-the-art Hardware 1~2Analog input channels 1 Drive Channel 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 102.4KHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration 160 dB / Octave Anti- aliasing Filter Floating Ground Design Reduces Ground Loop Problems Classical Control Functions Sine Random Resonance Search and Tracked Dwell Classical Shock Analysis Capabilities and Auxiliary Functions THD Detection Data Recorder FFT SRS FRF Waterfall View Signal Calculation Waveform Editor Test Report Generation Email Report Off-line view AUX: COLA (stroboscopes); differential output;reference frequency output Hardware Specifications Input: 1~2 channels Input Resolution: 24-bit ADC Coupling: AC, DC, ICP, TEDS Anti-aliasing Filter Dynamic Range: 130dB SNR: over 100dB Input Voltage Ranges ±10, ±1 or ±0.1 VPEAK Input Impedance: 1Mω(Single-ended)2Mω (differential) Maximum Input ± 36VPEAK without damage Input Channel Crosstalk <-100dB@1kHz Max. Sampling Rate: 102.4KHz Input Interface: BNC Connector Input Signal Type: Charge, Voltage, High-integrated Input / Output Channel Crosstalk: <-90dB Harmonic Distortion: <-100dB Output:1 Drive Channel 1 AUX Channel (can be adopted in 2-axis control application) Output Interface: BNC Connector Output Resolution: 24-bit DAC Dynamic Range: ≥108dB Output Voltage Range: 10VF.S Output Current:20mA Max Distortion:<-100dB@1 kHz Frequency Band:40kHz PC Configuration: Windows XP/Vista/ 7 Operating System and an Ethernet port. Microsoft Word / Excel and PDF are recommended Main Classis Dimension (mm): 290*210*60 (VENZO 820); 390*280*60 (VENZO 880) Weight: 2.1kg (VENZO 820), 3.3kg (VENZO 880) Front-end Panel: three LED lights indicate the status of "Power", "Ready" and "Control". The red Abort button is for emergency stop of the vibration test system. Rear Panel: connectors include 2/8 Analog Input Channels, a Drive Channel, a100 BASE-T Network Port, an AUX channel (can be adjusted to 2-axis drive control channel), agrounding-end, an External Emergency Abort Jack and a terminal block of digital I/O lines. Working Temperature: -30~70℃ Humidity: 5%~95% RH Consumption: 10W (VENZO 820), 20W (VENZO 880) Power: 90~280VAC(50~60Hz) Enclosure Rating: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance with EMC Standards: EN61326-1:2006, EN61000-3-2:2006+A1: 2009+A2:2009, EN 61000-3-3:2008 Safty: EN 61010-1:2001 Compliance: CE Marking
Description
State-of-the-art Hardware 1~2Analog input channels 1 Drive Channel 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 102.4KHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration 160 dB / Octave Anti- aliasing Filter Floating Ground Design Reduces Ground Loop Problems Classical Control Functions Sine Random Resonance Search and Tracked Dwell Classical Shock Analysis Capabilities and Auxiliary Functions THD Detection Data Recorder FFT SRS FRF Waterfall View Signal Calculation Waveform Editor Test Report Generation Email Report Off-line view AUX: COLA (stroboscopes); differential output;reference frequency output Hardware Specifications Input: 1~2 channels Input Resolution: 24-bit ADC Coupling: AC, DC, ICP, TEDS Anti-aliasing Filter Dynamic Range: 130dB SNR: over 100dB Input Voltage Ranges ±10, ±1 or ±0.1 VPEAK Input Impedance: 1Mω(Single-ended)2Mω (differential) Maximum Input ± 36VPEAK without damage Input Channel Crosstalk <-100dB@1kHz Max. Sampling Rate: 102.4KHz Input Interface: BNC Connector Input Signal Type: Charge, Voltage, High-integrated Input / Output Channel Crosstalk: <-90dB Harmonic Distortion: <-100dB Output:1 Drive Channel 1 AUX Channel (can be adopted in 2-axis control application) Output Interface: BNC Connector Output Resolution: 24-bit DAC Dynamic Range: ≥108dB Output Voltage Range: 10VF.S Output Current:20mA Max Distortion:<-100dB@1 kHz Frequency Band:40kHz PC Configuration: Windows XP/Vista/ 7 Operating System and an Ethernet port. Microsoft Word / Excel and PDF are recommended Main Classis Dimension (mm): 290*210*60 (VENZO 820); 390*280*60 (VENZO 880) Weight: 2.1kg (VENZO 820), 3.3kg (VENZO 880) Front-end Panel: three LED lights indicate the status of "Power", "Ready" and "Control". The red Abort button is for emergency stop of the vibration test system. Rear Panel: connectors include 2/8 Analog Input Channels, a Drive Channel, a100 BASE-T Network Port, an AUX channel (can be adjusted to 2-axis drive control channel), agrounding-end, an External Emergency Abort Jack and a terminal block of digital I/O lines. Working Temperature: -30~70℃ Humidity: 5%~95% RH Consumption: 10W (VENZO 820), 20W (VENZO 880) Power: 90~280VAC(50~60Hz) Enclosure Rating: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance with EMC Standards: EN61326-1:2006, EN61000-3-2:2006+A1: 2009+A2:2009, EN 61000-3-3:2008 Safty: EN 61010-1:2001 Compliance: CE Marking

Suppliers

Company
Product
Description
Supplier Links
Shaker Controller System - VENZO 820 - DynaTronic Corporation
Wan Chai, Hong Kong
Shaker Controller System
VENZO 820
Shaker Controller System VENZO 820
State-of-the-art Hardware 1~2Analog input channels 1 Drive Channel 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 102.4KHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration 160 dB / Octave Anti- aliasing Filter Floating Ground Design Reduces Ground Loop Problems Classical Control Functions Sine Random Resonance Search and Tracked Dwell Classical Shock Analysis Capabilities and Auxiliary Functions THD Detection Data Recorder FFT SRS FRF Waterfall View Signal Calculation Waveform Editor Test Report Generation Email Report Off-line view AUX: COLA (stroboscopes); differential output;reference frequency output Hardware Specifications Input: 1~2 channels Input Resolution: 24-bit ADC Coupling: AC, DC, ICP, TEDS Anti-aliasing Filter Dynamic Range: 130dB SNR: over 100dB Input Voltage Ranges ±10, ±1 or ±0.1 VPEAK Input Impedance: 1Mω(Single-ended)2Mω (differential) Maximum Input ± 36VPEAK without damage Input Channel Crosstalk <-100dB@1kHz Max. Sampling Rate: 102.4KHz Input Interface: BNC Connector Input Signal Type: Charge, Voltage, High-integrated Input / Output Channel Crosstalk: <-90dB Harmonic Distortion: <-100dB Output:1 Drive Channel 1 AUX Channel (can be adopted in 2-axis control application) Output Interface: BNC Connector Output Resolution: 24-bit DAC Dynamic Range: ≥108dB Output Voltage Range: 10VF.S Output Current:20mA Max Distortion:<-100dB@1 kHz Frequency Band:40kHz PC Configuration: Windows XP/Vista/ 7 Operating System and an Ethernet port. Microsoft Word / Excel and PDF are recommended Main Classis Dimension (mm): 290*210*60 (VENZO 820); 390*280*60 (VENZO 880) Weight: 2.1kg (VENZO 820), 3.3kg (VENZO 880) Front-end Panel: three LED lights indicate the status of "Power", "Ready" and "Control". The red Abort button is for emergency stop of the vibration test system. Rear Panel: connectors include 2/8 Analog Input Channels, a Drive Channel, a100 BASE-T Network Port, an AUX channel (can be adjusted to 2-axis drive control channel), agrounding-end, an External Emergency Abort Jack and a terminal block of digital I/O lines. Working Temperature: -30~70℃ Humidity: 5%~95% RH Consumption: 10W (VENZO 820), 20W (VENZO 880) Power: 90~280VAC(50~60Hz) Enclosure Rating: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance with EMC Standards: EN61326-1:2006, EN61000-3-2:2006+A1: 2009+A2:2009, EN 61000-3-3:2008 Safty: EN 61010-1:2001 Compliance: CE Marking

State-of-the-art Hardware

  • 1~2Analog input channels
  • 1 Drive Channel
  • 450MHz DSP Processing
  • 100 Mbps Ethernet port connecting to PC (without grounding problem)
  • -30~70℃Working Temperature
  • No-fans structure to reduce the background noise
  • 160 dB / Octave Anti- aliasing Filter
  • 1 AUX Channel
  • 24-bit ADC/DAC, 130dB dynamic range
  • 102.4KHz Sampling Rate, 40kHz Frequency Range
  • 1GB Internal Flash Memory Stores Test Configuration
  • 160 dB / Octave Anti- aliasing Filter
  • Floating Ground Design Reduces Ground Loop Problems

Classical Control Functions

  • Sine
  • Random
  • Resonance Search and Tracked Dwell
  • Classical Shock

Analysis Capabilities and Auxiliary Functions

  • THD Detection
  • Data Recorder
  • FFT
  • SRS
  • FRF
  • Waterfall View
  • Signal Calculation
  • Waveform Editor
  • Test Report Generation
  • Email Report
  • Off-line view
  • AUX: COLA (stroboscopes); differential output;reference frequency output

Hardware Specifications

  • Input: 1~2 channels
  • Input Resolution: 24-bit ADC
  • Coupling: AC, DC, ICP, TEDS
  • Anti-aliasing Filter
  • Dynamic Range: 130dB
  • SNR: over 100dB
  • Input Voltage Ranges ±10, ±1 or ±0.1 VPEAK
  • Input Impedance: 1MΩ(Single-ended)2MΩ(differential)
  • Maximum Input ± 36VPEAK without damage
  • Input Channel Crosstalk <-100dB@1kHz
  • Max. Sampling Rate: 102.4KHz
  • Input Interface: BNC Connector
  • Input Signal Type: Charge, Voltage, High-integrated
  • Input / Output Channel Crosstalk: <-90dB
  • Harmonic Distortion: <-100dB
  • Output:1 Drive Channel
  • 1 AUX Channel (can be adopted in 2-axis control application)
  • Output Interface: BNC Connector
  • Output Resolution: 24-bit DAC
  • Dynamic Range: ≥108dB
  • Output Voltage Range: 10VF.S
  • Output Current:20mA Max
  • Distortion:<-100dB@1kHz
  • Frequency Band:40kHz
  • PC Configuration: Windows XP/Vista/ 7 Operating System and an Ethernet port. Microsoft Word / Excel and PDF are recommended

Main Classis

  • Dimension (mm): 290*210*60 (VENZO 820); 390*280*60 (VENZO 880)
  • Weight: 2.1kg (VENZO 820), 3.3kg (VENZO 880)
  • Front-end Panel: three LED lights indicate the status of "Power", "Ready" and "Control". The red Abort button is for emergency stop of the vibration test system.
  • Rear Panel: connectors include 2/8 Analog Input Channels, a Drive Channel, a100 BASE-T Network Port, an AUX channel (can be adjusted to 2-axis drive control channel), agrounding-end, an External Emergency Abort Jack and a terminal block of digital I/O lines.
  • Working Temperature: -30~70℃
  • Humidity: 5%~95% RH
  • Consumption: 10W (VENZO 820), 20W (VENZO 880)
  • Power: 90~280VAC(50~60Hz)
  • Enclosure Rating: IP54
  • PC Connection: high-speed standard Ethernet interface
  • Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6;
  • Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29
  • In Accordance with EMC Standards: EN61326-1:2006, EN61000-3-2:2006+A1:2009+A2:2009, EN 61000-3-3:2008
  • Safty: EN 61010-1:2001
  • Compliance: CE Marking
Supplier's Site

Technical Specifications

  DynaTronic Corporation
Product Category Shaker Controllers
Product Number VENZO 820
Product Name Shaker Controller System
Input Channels 1; 2
Output Channels 1
Dynamic Range 108 dB
Frequency Range 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Vibration Controller - MI-8118 - ECON Technologies Co.,Ltd
Specs
Dynamic Range 120 dB
View Details
Jaguar Shaker Control and Analysis System -  - Spectral Dynamics, Inc.
Specs
Input Channels 8; 16; 588
Output Channels 1; 2; 4; 6; 8; 12
Dynamic Range 90 dB
View Details
Vibration Shaker Control Software - WinVCSII Controller - Thermotron Industries
Specs
Input Channels 8
Output Channels 1
Frequency Range 0.0 to 3000 Hz
View Details
Vibration Controller - Spider-81B - Crystal Instruments
Specs
Input Channels 4
Output Channels 1
Dynamic Range 100 dB
View Details