DynaQuip Controls Electrically Actuated Bronze Ball Valve EVA Series

Description
The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section swings out for quick and easy maintenance and repair. The EVA6 series uses our DE Series electric actuators available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Female Threaded Ends Swing-Out Design for Quick Repair Durable Bronze Construction 316 Stainless Steel Ball and Stem PTFE Seats, Viton Stem Seals ISO 5211 Direct Mounting
Datasheet
Description
The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section swings out for quick and easy maintenance and repair. The EVA6 series uses our DE Series electric actuators available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Female Threaded Ends Swing-Out Design for Quick Repair Durable Bronze Construction 316 Stainless Steel Ball and Stem PTFE Seats, Viton Stem Seals ISO 5211 Direct Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Bronze Ball Valve
EVA Series
Electrically Actuated Bronze Ball Valve EVA Series
The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section swings out for quick and easy maintenance and repair. The EVA6 series uses our DE Series electric actuators available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Female Threaded Ends Swing-Out Design for Quick Repair Durable Bronze Construction 316 Stainless Steel Ball and Stem PTFE Seats, Viton Stem Seals ISO 5211 Direct Mounting

The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section swings out for quick and easy maintenance and repair. The EVA6 series uses our DE Series electric actuators available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications.

Features Include:

  • NPT Female Threaded Ends
  • Swing-Out Design for Quick Repair
  • Durable Bronze Construction
  • 316 Stainless Steel Ball and Stem
  • PTFE Seats, Viton Stem Seals
  • ISO 5211 Direct Mounting
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EVA Series
Product Name Electrically Actuated Bronze Ball Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Safety Exhaust Valve - VMH2 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Air
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P2S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details