DynaQuip Controls Brass 3-Way Valve VYH Series

Description
VYH Series Three-way utility ball valve has a 90deg “L” port design for diverting flow from 1 inlet to two outlet ports. Features include chrome-plated brass and double O-ring stem packing for reduced torque, blowout-proof stem, four seat design and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYH and PYH series for assemblies. Not suitable for steam applications. Key Benefits: ISO 5211 direct mount pad Self-adjusting Stem packing Blowout Proof Stem Design Low Friction Stem Seals
Datasheet
Description
VYH Series Three-way utility ball valve has a 90deg “L” port design for diverting flow from 1 inlet to two outlet ports. Features include chrome-plated brass and double O-ring stem packing for reduced torque, blowout-proof stem, four seat design and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYH and PYH series for assemblies. Not suitable for steam applications. Key Benefits: ISO 5211 direct mount pad Self-adjusting Stem packing Blowout Proof Stem Design Low Friction Stem Seals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass 3-Way Valve - VYH Series - DynaQuip Controls
St. Clair, MO, United States
Brass 3-Way Valve
VYH Series
Brass 3-Way Valve VYH Series
VYH Series Three-way utility ball valve has a 90deg “L” port design for diverting flow from 1 inlet to two outlet ports. Features include chrome-plated brass and double O-ring stem packing for reduced torque, blowout-proof stem, four seat design and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYH and PYH series for assemblies. Not suitable for steam applications. Key Benefits: ISO 5211 direct mount pad Self-adjusting Stem packing Blowout Proof Stem Design Low Friction Stem Seals

VYH Series Three-way utility ball valve has a 90deg “L” port design for diverting flow from 1 inlet to two outlet ports. Features include chrome-plated brass and double O-ring stem packing for reduced torque, blowout-proof stem, four seat design and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYH and PYH series for assemblies. Not suitable for steam applications.

Key Benefits:

  • ISO 5211 direct mount pad
  • Self-adjusting Stem packing
  • Blowout Proof Stem Design
  • Low Friction Stem Seals
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VYH Series
Product Name Brass 3-Way Valve
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Automatic Water Shutoff - WaterCop® - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Shut Off
Primary Material Brass / Bronze
Media Water
View Details