Durex Industries Noble Metal Thermocouple Element TENE

Description
Platinum thermocouples, most commonly ANSI types R, S, and B, are precious metal elements (noble metals) that are used primarily in high temperature applications. The platinum thermocouples provide long, stable service where standard base metal thermocouple calibrations are inadequate. Since pricing of platinum thermocouples is dependent on current market valuations of precious metals, it is critical to specify the actual gauge size of the thermocouple element required. Durex Industries engineering staff can assist you with this process. Durex also maintains a platinum recovery program to reclaim your used elements and provide you with a savings on new elements or assemblies.
Description
Platinum thermocouples, most commonly ANSI types R, S, and B, are precious metal elements (noble metals) that are used primarily in high temperature applications. The platinum thermocouples provide long, stable service where standard base metal thermocouple calibrations are inadequate. Since pricing of platinum thermocouples is dependent on current market valuations of precious metals, it is critical to specify the actual gauge size of the thermocouple element required. Durex Industries engineering staff can assist you with this process. Durex also maintains a platinum recovery program to reclaim your used elements and provide you with a savings on new elements or assemblies.

Suppliers

Company
Product
Description
Supplier Links
Noble Metal Thermocouple Element - TENE - Durex Industries
Cary, IL, USA
Noble Metal Thermocouple Element
TENE
Noble Metal Thermocouple Element TENE
Platinum thermocouples, most commonly ANSI types R, S, and B, are precious metal elements (noble metals) that are used primarily in high temperature applications. The platinum thermocouples provide long, stable service where standard base metal thermocouple calibrations are inadequate. Since pricing of platinum thermocouples is dependent on current market valuations of precious metals, it is critical to specify the actual gauge size of the thermocouple element required. Durex Industries engineering staff can assist you with this process. Durex also maintains a platinum recovery program to reclaim your used elements and provide you with a savings on new elements or assemblies.

Platinum thermocouples, most commonly ANSI types R, S, and B, are precious metal elements (noble metals) that are used primarily in high temperature applications. The platinum thermocouples provide long, stable service where standard base metal thermocouple calibrations are inadequate.
Since pricing of platinum thermocouples is dependent on current market valuations of precious metals, it is critical to specify the actual gauge size of the thermocouple element required. Durex Industries engineering staff can assist you with this process. Durex also maintains a platinum recovery program to reclaim your used elements and provide you with a savings on new elements or assemblies.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermocouple Elements
Product Number TENE
Product Name Noble Metal Thermocouple Element
Thermocouple Type B; S; R
Unlock Full Specs
to access all available technical data

Similar Products

 - 3971488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Spade Thermocouple - Plastic -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 24
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details