Durex Industries Base Metal Thermocouple Element TEBD

Description
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements. Termination of the protection tube assembly is typically a cast iron or cast aluminum screw cover head for enclosure of the thermocouple connections
Description
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements. Termination of the protection tube assembly is typically a cast iron or cast aluminum screw cover head for enclosure of the thermocouple connections

Suppliers

Company
Product
Description
Supplier Links
Base Metal Thermocouple Element - TEBD - Durex Industries
Cary, IL, USA
Base Metal Thermocouple Element
TEBD
Base Metal Thermocouple Element TEBD
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements. Termination of the protection tube assembly is typically a cast iron or cast aluminum screw cover head for enclosure of the thermocouple connections

Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem.
These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements. Termination of the protection tube assembly is typically a cast iron or cast aluminum screw cover head for enclosure of the thermocouple connections

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermocouple Elements
Product Number TEBD
Product Name Base Metal Thermocouple Element
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Noble Metal Thermocouple Element - TENE - Durex Industries
Specs
Thermocouple Type B; S; R
Length 3 to 15 inch (76 to 381 mm)
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details