RS Components, Ltd. 3971589

Description
Fine gauge exposed welded tip thermocouple for types K or T, ideal for test and development applications. 1000mm long . Maximum operating temperature 260° C. ANSI/IEC colour coded versions. Two solid strands of 0.075mm diameter wire, beaded to ensure a fast reacting junction Thermocouple Type = K Probe Length = 1m Probe Diameter = 0.075mm Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Standards Met = ANSI
Request a Quote
Description
Fine gauge exposed welded tip thermocouple for types K or T, ideal for test and development applications. 1000mm long . Maximum operating temperature 260° C. ANSI/IEC colour coded versions. Two solid strands of 0.075mm diameter wire, beaded to ensure a fast reacting junction Thermocouple Type = K Probe Length = 1m Probe Diameter = 0.075mm Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3971589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fine gauge exposed welded tip thermocouple for types K or T, ideal for test and development applications. 1000mm long . Maximum operating temperature 260° C. ANSI/IEC colour coded versions. Two solid strands of 0.075mm diameter wire, beaded to ensure a fast reacting junction Thermocouple Type = K Probe Length = 1m Probe Diameter = 0.075mm Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Standards Met = ANSI

Fine gauge exposed welded tip thermocouple for types K or T, ideal for test and development applications.
1000mm long . Maximum operating temperature 260° C. ANSI/IEC colour coded versions. Two solid strands of 0.075mm diameter wire, beaded to ensure a fast reacting junction
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 0.075mm
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3971589
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3342644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (30 mm)
View Details
 - 2194652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 12 inch (300 mm)
View Details
 - 8471129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 8471071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details