Provides loading dock, building and cargo protection against vehicle damage. 1/4" flat plates may be substituted for one or both angles. Overlap angles are available for an upcharge
The industry-leading loading dock bumper provides optimal protection against damage to your loading dock area, buildings and cargo. Fabric reinforced pads cut from selected recycled truck tires are laminated between structural steel angles to absorb over 80% of truck impact. Available in 4 1/2" and 6" thick horizontal or vertical units with two mounting angles for bolting to dock wall or optional plates for weld-on installations. Standard 5 year warranty.
| Durable Corporation | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | B4524-11 |
| Product Name | Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness |
| Equipment Type | Dock Bumper |
| Equipment Material | Rubber |
| Length | 11 inch (279 mm) |