Dual Manufacturing Co., Inc. 5" & 8" Diameter Soil analysis sieves

Description
USED BY AGRICULTURAL ENGINEERS BECAUSE OF THEIR ACCURACY AND EASE OF HANDLING. FRAMES ARE SEAMLESS BRASS WITH ROLLED EDGE AND EXTENDED SKIRTS FOR NESTING. SET INCLUDED 0.5mm, 1mm, 2mm, 3mm,5mm PERFORATED PLATES SIEVES AS WELL AS PAN AND COVER. SIEVES CAN BE ORDERED AS SETS OR INDIVIDUALLY. SIEVES CAN BE ORDERED IN 5" & 8" DIAMETER.
Description
USED BY AGRICULTURAL ENGINEERS BECAUSE OF THEIR ACCURACY AND EASE OF HANDLING. FRAMES ARE SEAMLESS BRASS WITH ROLLED EDGE AND EXTENDED SKIRTS FOR NESTING. SET INCLUDED 0.5mm, 1mm, 2mm, 3mm,5mm PERFORATED PLATES SIEVES AS WELL AS PAN AND COVER. SIEVES CAN BE ORDERED AS SETS OR INDIVIDUALLY. SIEVES CAN BE ORDERED IN 5" & 8" DIAMETER.

Suppliers

Company
Product
Description
Supplier Links
5
Chicago, IL, USA
5" & 8" Diameter Soil analysis sieves
5" & 8" Diameter Soil analysis sieves
USED BY AGRICULTURAL ENGINEERS BECAUSE OF THEIR ACCURACY AND EASE OF HANDLING. FRAMES ARE SEAMLESS BRASS WITH ROLLED EDGE AND EXTENDED SKIRTS FOR NESTING. SET INCLUDED 0.5mm, 1mm, 2mm, 3mm,5mm PERFORATED PLATES SIEVES AS WELL AS PAN AND COVER. SIEVES CAN BE ORDERED AS SETS OR INDIVIDUALLY. SIEVES CAN BE ORDERED IN 5" & 8" DIAMETER.

USED BY AGRICULTURAL ENGINEERS BECAUSE OF THEIR ACCURACY AND EASE OF HANDLING. FRAMES ARE SEAMLESS BRASS WITH ROLLED EDGE AND EXTENDED SKIRTS FOR NESTING. SET INCLUDED 0.5mm, 1mm, 2mm, 3mm,5mm PERFORATED PLATES SIEVES AS WELL AS PAN AND COVER. SIEVES CAN BE ORDERED AS SETS OR INDIVIDUALLY. SIEVES CAN BE ORDERED IN 5" & 8" DIAMETER.

Supplier's Site

Technical Specifications

  Dual Manufacturing Co., Inc.
Product Category Test Sieves
Product Name 5" & 8" Diameter Soil analysis sieves
Unlock Full Specs
to access all available technical data

Similar Products

5
Dual Manufacturing Co., Inc.
View Details
12 Inch Full Height Brass Sieve (Coarse Mesh) -  - CSC Scientific Company, Inc.
Specs
Standard Diameter 12"
Standard Heights Full
Material Brass Frame and Stainless Steel Cloth
View Details