Dual Manufacturing Co., Inc. Datasheets for Test Sieves
Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters.
Test Sieves: Learn more
| Product Name | Notes |
|---|---|
| 2-1/2" Diameter Soil Analysis Sieves | |
| Conforms to A.S.T.M.-E11. each sieve has an individualized etched serial number and a certificate of analysis is also supplied with every sieve. CONTACT US FOR MORE INFO ON THIS PRODUCT. | |
| CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS. FULL HEIGHT FRAME (FH) = 3" FROM RIM TO CLOTH,INTERMEDIATE HEIGHT... | |
| CONFORMS TO A.S.T.M.E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITHG A CERTIFICATE OF ANALYSIS. WASH SIEVES (DEEP FRAME US STD. SIEVES) ARE GENERALLY USED BUT... | |
| CONFORMS TO ISO 3310-1 SPECIFICATION. FULL HEIGHT SIEVES = 200mm DIAMETER x 50mm DEPTH, HALF HEIGHT SIEVES = 200mm DIAMETER x 25mm DEPTH. ALL MESH SUPPLIED IN STAINLESS. IN ADDITION... | |
| FOR SIEVING OF COARSE AGGREGATES AND OTHER MATERIALS. CONSISTS OF A 12" SQUARE FRAME AND ROCKER TYPE COLLECTION BOX WITH HANDLES. INCLUDES 3", 2", 1.5", 1", 3/4", 1/2", 3/8", & | |
| FULL HEIGHT (FH) = 2" FROM RIM TO CLOTH HALF HEIGHT (HH) = 1" FROM RIM TO CLOTH REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY LISTED SIEVE. $35.00 SIEVE... | |
| FULL HEIGHT (FH) = 2" FROM RIM TO CLOTH HALF HEIGHT (HH) = 1" FROM RIM TO CLOTH REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $35.00 CONFORMS TO... | |
| FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH, REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED... | |
| FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH. REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00 CONFORMS TO A.S.T.M.E-11. EACH SIEVE HAS AN INDIVIDUALIZED... | |
| Round or square metal plate installed into one of our standard frames. Many sizes available please inquire all diameters, many plate opening sizes. | |
| STANDARD DEPTH = 1 INCH FROM RIM TO CLOTH. OPTIONAL HALF HEIGHT DEPTS ARE AVAILABLE. OPTIONAL BACKING CLOTH INSTALLED ON SIEVES $30.00 SIEVE CERTIFICATION $40.00 CONFORMS TO A.S.T.M. E-11. EACH... | |
| STANDARD DEPTH = 1-1/2 INCHES FROM RIM TO CLOTH. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIES WITH A CERTIFICATE OF ANALYSIS. OPTIONAL BACKING... | |
| STANDARD DEPTH = 1-1/2" FROM RIM TO CLOTH. OPTIONAL WASH DEPTHS ARE AVAILABLE (4" DEEP) CONFORMS TO A.S.T.M. E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED... | |
| STANDARD DEPTH = 1-5/8" INCHES FROM RIM TO CLOTH. CONFORMS TO A.S.T.M. E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS. OPTIONAL... | |
| The usual sieve for grading purposes where the accuracy of the U.S. Standard sieve is not required. The frames are drawn,one piece, without seams. The bottom (skirt)of each sieve nests... | |
| These sieves screens are used in determining the cut-out weight of canned goods as enacted by the U.S. Dept of Agriculture according to McNary-Mapes standard, which is accordance with the... | |
| Two part test sieves are designed for polyyester, nylon, propyltex, polyyethylene, silk screens, and bolting cloth. Simply select whatever cloth you require for testing. Then simply place the cloth between... | |
| USED BY AGRICULTURAL ENGINEERS BECAUSE OF THEIR ACCURACY AND EASE OF HANDLING. FRAMES ARE SEAMLESS BRASS WITH ROLLED EDGE AND EXTENDED SKIRTS FOR NESTING. SET INCLUDED 0.5mm, 1mm, 2mm, 3mm,5mm... |