Gilson Company, Inc. Elutriation Sieve, #200 Wire Cloth SVA-22

Description
Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The Elutriation Sieve is a sturdy, thick-walled acrylic cylinder with four vertical openings. The openings are covered with ASTM Testing Grade stainless steel wise cloth. (Use the chart below to specify mesh size when ordering.) Total sieving area is about 12% greater than a standard 8in diameter sieve. A cone-shaped well is machined into the solid base, and an injection tube supplied with the unit directs air and water into the bottom of the well. Compressed air and running water supplies are required when using the Elutriation Sieve. Dimensions: 15x3.25in (380x83mm), HxID. Each opening is 7x2in (178x51mm). Other mesh sizes of stainless steel wire cloth and nylon or polyester cloth can be quoted on request. The Elutriation Sieve is also available without wire cloth as SV-48. Order WT-10 12in (305mm) Pan with Drain for use in areas where a sink is not accessible. Est. Ship Wt.: 10lb (5kg).
Description
Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The Elutriation Sieve is a sturdy, thick-walled acrylic cylinder with four vertical openings. The openings are covered with ASTM Testing Grade stainless steel wise cloth. (Use the chart below to specify mesh size when ordering.) Total sieving area is about 12% greater than a standard 8in diameter sieve. A cone-shaped well is machined into the solid base, and an injection tube supplied with the unit directs air and water into the bottom of the well. Compressed air and running water supplies are required when using the Elutriation Sieve. Dimensions: 15x3.25in (380x83mm), HxID. Each opening is 7x2in (178x51mm). Other mesh sizes of stainless steel wire cloth and nylon or polyester cloth can be quoted on request. The Elutriation Sieve is also available without wire cloth as SV-48. Order WT-10 12in (305mm) Pan with Drain for use in areas where a sink is not accessible. Est. Ship Wt.: 10lb (5kg).

Suppliers

Company
Product
Description
Supplier Links
Elutriation Sieve, #200 Wire Cloth - SVA-22 - Gilson Company, Inc.
Lewis Center, OH, USA
Elutriation Sieve, #200 Wire Cloth
SVA-22
Elutriation Sieve, #200 Wire Cloth SVA-22
Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The Elutriation Sieve is a sturdy, thick-walled acrylic cylinder with four vertical openings. The openings are covered with ASTM Testing Grade stainless steel wise cloth. (Use the chart below to specify mesh size when ordering.) Total sieving area is about 12% greater than a standard 8in diameter sieve. A cone-shaped well is machined into the solid base, and an injection tube supplied with the unit directs air and water into the bottom of the well. Compressed air and running water supplies are required when using the Elutriation Sieve. Dimensions: 15x3.25in (380x83mm), HxID. Each opening is 7x2in (178x51mm). Other mesh sizes of stainless steel wire cloth and nylon or polyester cloth can be quoted on request. The Elutriation Sieve is also available without wire cloth as SV-48. Order WT-10 12in (305mm) Pan with Drain for use in areas where a sink is not accessible. Est. Ship Wt.: 10lb (5kg).

Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves.

The Elutriation Sieve is a sturdy, thick-walled acrylic cylinder with four vertical openings. The openings are covered with ASTM Testing Grade stainless steel wise cloth. (Use the chart below to specify mesh size when ordering.) Total sieving area is about 12% greater than a standard 8in diameter sieve. A cone-shaped well is machined into the solid base, and an injection tube supplied with the unit directs air and water into the bottom of the well.

Compressed air and running water supplies are required when using the Elutriation Sieve. Dimensions: 15x3.25in (380x83mm), HxID. Each opening is 7x2in (178x51mm). Other mesh sizes of stainless steel wire cloth and nylon or polyester cloth can be quoted on request. The Elutriation Sieve is also available without wire cloth as SV-48. Order WT-10 12in (305mm) Pan with Drain for use in areas where a sink is not accessible. Est. Ship Wt.: 10lb (5kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Test Sieves
Product Number SVA-22
Product Name Elutriation Sieve, #200 Wire Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Precision Sieves, Aperture Size 5 µm to 100 µm -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 100mm
Features Covers/Pans
View Details
12 Inch Half Height Brass Sieve (Fine Mesh) -  - CSC Scientific Company, Inc.
Specs
Standard Diameter 12"
Standard Heights Half
Material Brass Frame and Stainless Steel Cloth
View Details
60.149 Series -  - Retsch, Inc.
Retsch, Inc.
Specs
Standard Diameter 8"
Standard Heights 2"
Material Stainless Steel Frame and Cloth
View Details