Industrial Netting Micro-Mesh Ultra Sieves

Description
Micro-Mesh® electroformed, precision sieves can help ensure product quality in both laboratory and manufacturing applications. Micro-Mesh sieves are used to sort, sift, screen and classify a variety of materials to determine particle size and shape. The flat, smooth surface of the Micro-Mesh sieve simplifies cleaning and minimizes clogging and particulate entrapment. Micro-Mesh sieves are precise instruments custom-produced from electroformed mesh material and assembled in a variety of standard diameter frames. The nickel Micro-Mesh sieves are available in square, round, slotted and custom apertures, approximately .001" thick, with mesh sizes starting from 2 microns. The sieve mesh can be supported or unsupported. The stainless steel support grid is available in 2.5 lines per inch, 5 lines per inch, and 14 lines per inch configurations. The frames are offered in a variety of stainless steel and acrylic, including metric sizes. Use our simple on-line request form to Request a Sieve Quote.
Description
Micro-Mesh® electroformed, precision sieves can help ensure product quality in both laboratory and manufacturing applications. Micro-Mesh sieves are used to sort, sift, screen and classify a variety of materials to determine particle size and shape. The flat, smooth surface of the Micro-Mesh sieve simplifies cleaning and minimizes clogging and particulate entrapment. Micro-Mesh sieves are precise instruments custom-produced from electroformed mesh material and assembled in a variety of standard diameter frames. The nickel Micro-Mesh sieves are available in square, round, slotted and custom apertures, approximately .001" thick, with mesh sizes starting from 2 microns. The sieve mesh can be supported or unsupported. The stainless steel support grid is available in 2.5 lines per inch, 5 lines per inch, and 14 lines per inch configurations. The frames are offered in a variety of stainless steel and acrylic, including metric sizes. Use our simple on-line request form to Request a Sieve Quote.

Suppliers

Company
Product
Description
Supplier Links
Micro-Mesh Ultra Sieves -  - Industrial Netting
Minneapolis, MN, USA
Micro-Mesh Ultra Sieves
Micro-Mesh Ultra Sieves
Micro-Mesh® electroformed, precision sieves can help ensure product quality in both laboratory and manufacturing applications. Micro-Mesh sieves are used to sort, sift, screen and classify a variety of materials to determine particle size and shape. The flat, smooth surface of the Micro-Mesh sieve simplifies cleaning and minimizes clogging and particulate entrapment. Micro-Mesh sieves are precise instruments custom-produced from electroformed mesh material and assembled in a variety of standard diameter frames. The nickel Micro-Mesh sieves are available in square, round, slotted and custom apertures, approximately .001" thick, with mesh sizes starting from 2 microns. The sieve mesh can be supported or unsupported. The stainless steel support grid is available in 2.5 lines per inch, 5 lines per inch, and 14 lines per inch configurations. The frames are offered in a variety of stainless steel and acrylic, including metric sizes. Use our simple on-line request form to Request a Sieve Quote.

Micro-Mesh® electroformed, precision sieves can help ensure product quality in both laboratory and manufacturing applications. Micro-Mesh sieves are used to sort, sift, screen and classify a variety of materials to determine particle size and shape.
The flat, smooth surface of the Micro-Mesh sieve simplifies cleaning and minimizes clogging and particulate entrapment.
Micro-Mesh sieves are precise instruments custom-produced from electroformed mesh material and assembled in a variety of standard diameter frames.
The nickel Micro-Mesh sieves are available in square, round, slotted and custom apertures, approximately .001" thick, with mesh sizes starting from 2 microns. The sieve mesh can be supported or unsupported. The stainless steel support grid is available in 2.5 lines per inch, 5 lines per inch, and 14 lines per inch configurations.
The frames are offered in a variety of stainless steel and acrylic, including metric sizes. Use our simple on-line request form to Request a Sieve Quote.

Supplier's Site

Technical Specifications

  Industrial Netting
Product Category Test Sieves
Product Name Micro-Mesh Ultra Sieves
Unlock Full Specs
to access all available technical data

Similar Products

6
Dual Manufacturing Co., Inc.
View Details
8 Inch Half Height Stainless-Steel Sieve (Fine Mesh) -  - CSC Scientific Company, Inc.
Specs
Standard Diameter 8"
Standard Heights Half
Material Stainless Steel Frame and Cloth
View Details