Dual Manufacturing Co., Inc. 10" Diameter Brass Mesh Sieves

Description
FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH. REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00 CONFORMS TO A.S.T.M.E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS.
Description
FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH. REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00 CONFORMS TO A.S.T.M.E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS.

Suppliers

Company
Product
Description
Supplier Links
10
Chicago, IL, USA
10" Diameter Brass Mesh Sieves
10" Diameter Brass Mesh Sieves
FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH. REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00 CONFORMS TO A.S.T.M.E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS.

FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH. REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00 CONFORMS TO A.S.T.M.E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS.

Supplier's Site

Technical Specifications

  Dual Manufacturing Co., Inc.
Product Category Test Sieves
Product Name 10" Diameter Brass Mesh Sieves
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Precision Sieves, Aperture Size 5 µm to 100 µm -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 100mm
Features Covers/Pans
View Details
3
Dual Manufacturing Co., Inc.
View Details