The VPF406M3R8 is a 40 F ultracapacitor for high-power pulse applications, rated at 3.8 VDC with ±20% capacitance tolerance. It has a diameter of 10 mm and a height of 16 mm, with 5 mm lead spacing and 0.6 mm lead diameter. The device supports 250,000 charge/discharge cycles between 2.5 V and 3.8 V with ≤30% capacitance change and ≤200% ESR increase. Maximum DC ESR is 150 mΩ, with a peak current capability of 6.9 A and continuous current of 250 mA. Operating temperature ranges from -25°C to +70°C. It is RoHS compliant and meets UL 810a recognition.
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
Lithium-Ion Supercapacitor 40µF 3.8V
Features
Applications
40F (EDLC) Supercapacitor 3.8V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 60°C
CAP LITH HYBRID 40F 20% 3.8V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VPF406M3R8 | 2002-VPF406M3R8 | VPF406M3R8 | 338-VPF406M3R8-ND | VPF406M3R8 |
| Product Name | Ultracapacitors | Supercapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | ||
| Capacitance Range | 4.00E7 microF | 40 microF | 4.00E7 microF | 4.00E7 microF | 4.00E7 microF |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts |