The EDC155Z5R5V is a 70 °C long-life electric double layer supercapacitor in a vertical radial package, rated for 5.5 Vdc and 1.5 F capacitance, with a maximum ESR of 30 Ω at 1 kHz. It is designed for integrated circuit voltage backup and battery power delivery, with a -25 °C to +70 °C operating temperature range. The capacitor meets life, moisture, and temperature cycling tests with capacitance change within ±30% and ESR increase limited to specified multiples of initial values.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
70 ºC Long Life Electric Double Layer Supercapacitor 1.5µF 5.5V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.5F (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 30Ohm @ 1kHz 1000 Hrs @ 70°C
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC155Z5R5V | 2002-EDC155Z5R5V | EDC155Z5R5V | 338-EDC155Z5R5V-ND |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 1.50E6 microF | 1.5 microF | 1.50E6 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |