Techcon Microshot Spray Valve TS5540-MS

Description
The Microshot Spray Valve - TS5540-MS is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide positive shut-off and extend the valve life cycle. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the Multi-Purpose Digital Controller - TS500R. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540-MS spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. The compact design and easy-mount threaded hole allow for easy integration into automated applications. Product Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Dispensing tip selection pack Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8' NPT female Fluid Outlet Port: Spray Cap Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 100 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-5 000cps Wetted Parts: 303 SS, Teflon®,Delrin® Operating Frequency: 400+ cycles/min
Description
The Microshot Spray Valve - TS5540-MS is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide positive shut-off and extend the valve life cycle. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the Multi-Purpose Digital Controller - TS500R. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540-MS spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. The compact design and easy-mount threaded hole allow for easy integration into automated applications. Product Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Dispensing tip selection pack Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8' NPT female Fluid Outlet Port: Spray Cap Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 100 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-5 000cps Wetted Parts: 303 SS, Teflon®,Delrin® Operating Frequency: 400+ cycles/min

Suppliers

Company
Product
Description
Supplier Links
Microshot Spray Valve - TS5540-MS - Techcon
Cypress, CA, United States
Microshot Spray Valve
TS5540-MS
Microshot Spray Valve TS5540-MS
The Microshot Spray Valve - TS5540-MS is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide positive shut-off and extend the valve life cycle. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the Multi-Purpose Digital Controller - TS500R. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance. TheTS5540-MS spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. The compact design and easy-mount threaded hole allow for easy integration into automated applications. Product Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Dispensing tip selection pack Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8' NPT female Fluid Outlet Port: Spray Cap Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 100 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-5 000cps Wetted Parts: 303 SS, Teflon®,Delrin® Operating Frequency: 400+ cycles/min

The Microshot Spray Valve - TS5540-MS is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS spray valve has a field replaceable UHMWPE seat (seal) to provide positive shut-off and extend the valve life cycle. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing air and post spray with the Multi-Purpose Digital Controller - TS500R. Maintenance is made simple by the elimination of troublesome spring loaded needle packings. Downtime is virtually eliminated with only one seal to replace during normal maintenance.

TheTS5540-MS spray valves come with FDA-Compliant 303 stainless steel construction in both air cylinder and fluid housing. The compact design and easy-mount threaded hole allow for easy integration into automated applications.

Product Comprises of:

  • Mounting bracket kit
  • Valve air hoses
  • Luer lock fluid line
  • Fluid inlet fittings - 1/4' compression and Luer lock type
  • Dispensing tip selection pack
  • Consistent spray coverage
  • Replaceable disposable tips
  • No overspray
  • Positive shut-off
  • Adjustable flow control
  • Long life cycles
Fluid Inlet Port1/8' NPT female
Fluid Outlet Port:Spray Cap
Aux Air Inlet Port:10-32 UNF
Activation Pressure:70 psi (4.8bar) Min
Max Fluid Pressure:100 psi (6.9bar)
Mounting Port:¼-20 UNC-2B
Viscosity Range:1-5 000cps
Wetted Parts:303 SS, Teflon®,Delrin®
Operating Frequency:400+ cycles/min
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS5540-MS
Product Name Microshot Spray Valve
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 775 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
Material Temperature Range 400 F (204 C)
View Details
Teflon Needles -  - Cammda Corporation
Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details
Positive Displacement Metering Valve - MV300 - PVA - Precision Valve & Automation
PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Shot Size 0.0100 to 0.1250 cc (6.10E-4 to 0.0076 cubic inches)
Media Viscosity 1 to 1.00E7 cps
View Details
Precision Spray Valve - TS5540-046R - Techcon
Specs
Valve Dispensing Technology Spray
Media Viscosity 1 to 5000 cps
Material Feed Batch (Syringe)
View Details