Techcon Interchangeable Material Path (IMP) Rotary Valve TS7000-DCX

Description
The TS7000 Series IMP Rotary Valves are the latest additions to the Rotary Micro valve family. The valve uses a feed screw (auger) to dispense fluid with a rotary displacement action, allowing ultra-precise control of the dispensing process. The valve's modular design allows quick and easy replacement of the feed screw/chamber cartridge assembly without removing the valve from the machine. In addition, the valve cartridge can be interchanged to use with TS5000DMP feed screw inserts. The TS7000 Series IMP valve is available in 3 choices of feed screw sizes (16-pitch, 8-pitch and high output 8-pitch), all made of precision hardened tool steel. An encoder motor version is available for applications that require closed-loop motor control with encoder feed back.
Description
The TS7000 Series IMP Rotary Valves are the latest additions to the Rotary Micro valve family. The valve uses a feed screw (auger) to dispense fluid with a rotary displacement action, allowing ultra-precise control of the dispensing process. The valve's modular design allows quick and easy replacement of the feed screw/chamber cartridge assembly without removing the valve from the machine. In addition, the valve cartridge can be interchanged to use with TS5000DMP feed screw inserts. The TS7000 Series IMP valve is available in 3 choices of feed screw sizes (16-pitch, 8-pitch and high output 8-pitch), all made of precision hardened tool steel. An encoder motor version is available for applications that require closed-loop motor control with encoder feed back.

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Material Path (IMP) Rotary Valve - TS7000-DCX - Techcon
Cypress, CA, United States
Interchangeable Material Path (IMP) Rotary Valve
TS7000-DCX
Interchangeable Material Path (IMP) Rotary Valve TS7000-DCX
The TS7000 Series IMP Rotary Valves are the latest additions to the Rotary Micro valve family. The valve uses a feed screw (auger) to dispense fluid with a rotary displacement action, allowing ultra-precise control of the dispensing process. The valve's modular design allows quick and easy replacement of the feed screw/chamber cartridge assembly without removing the valve from the machine. In addition, the valve cartridge can be interchanged to use with TS5000DMP feed screw inserts. The TS7000 Series IMP valve is available in 3 choices of feed screw sizes (16-pitch, 8-pitch and high output 8-pitch), all made of precision hardened tool steel. An encoder motor version is available for applications that require closed-loop motor control with encoder feed back.

The TS7000 Series IMP Rotary Valves are the latest additions to the Rotary Micro valve family. The valve uses a feed screw (auger) to dispense fluid with a rotary displacement action, allowing ultra-precise control of the dispensing process. The valve's modular design allows quick and easy replacement of the feed screw/chamber cartridge assembly without removing the valve from the machine. In addition, the valve cartridge can be interchanged to use with TS5000DMP feed screw inserts.

The TS7000 Series IMP valve is available in 3 choices of feed screw sizes (16-pitch, 8-pitch and high output 8-pitch), all made of precision hardened tool steel. An encoder motor version is available for applications that require closed-loop motor control with encoder feed back.

Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS7000-DCX
Product Name Interchangeable Material Path (IMP) Rotary Valve
Valve Dispensing Technology Positive Displacement; Screw (Auger)
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 300 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
View Details
Stainless Steel Dispensing -  - Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details
ST-261 Unloader Valve - Tamperproof - 200261503 - Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 30.3 L/min (30.8 in³/sec)
Material Temperature Range 176 F (80 C)
View Details
Positive Displacement Metering Valve - MV200 - PVA - Precision Valve & Automation
PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Shot Size 0.0015 to 0.0120 cc (9.15E-5 to 7.32E-4 cubic inches)
Media Viscosity 1 to 1.00E7 cps
View Details