Knowles Microphones - SPU0410LR5H-1 SPU0410LR5H-1

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971196-SPU0410LR5H-1 Termination: Solder Length: 3.76 mm Impedance: 400 Ω Output Type: Analog Height: 1.2 mm Shape: Rectangular Direction: Omnidirectional Width: 3 mm Categories: Microphones Operating Supply Current: 160 µA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971196-SPU0410LR5H-1 Termination: Solder Length: 3.76 mm Impedance: 400 Ω Output Type: Analog Height: 1.2 mm Shape: Rectangular Direction: Omnidirectional Width: 3 mm Categories: Microphones Operating Supply Current: 160 µA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPU0410LR5H-1 - 971196-SPU0410LR5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPU0410LR5H-1
971196-SPU0410LR5H-1
Microphones - SPU0410LR5H-1 971196-SPU0410LR5H-1
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971196-SPU0410LR5H-1 Termination: Solder Length: 3.76 mm Impedance: 400 Ω Output Type: Analog Height: 1.2 mm Shape: Rectangular Direction: Omnidirectional Width: 3 mm Categories: Microphones Operating Supply Current: 160 µA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971196-SPU0410LR5H-1
Termination: Solder
Length: 3.76 mm
Impedance: 400 Ω
Output Type: Analog
Height: 1.2 mm
Shape: Rectangular
Direction: Omnidirectional
Width: 3 mm
Categories: Microphones
Operating Supply Current: 160 µA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 971196-SPU0410LR5H-1
Product Name Microphones - SPU0410LR5H-1
Impedance 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details