Knowles Electronics, LLC. Microphones - SPU0410HR5H-PB-2 SPU0410HR5H-PB-2

Description
Manufacturer: Knowles Win Source Part Number: 838619-SPU0410HR5H-P B-2 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 838619-SPU0410HR5H-P B-2 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPU0410HR5H-PB-2 - 838619-SPU0410HR5H-PB-2 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPU0410HR5H-PB-2
838619-SPU0410HR5H-PB-2
Microphones - SPU0410HR5H-PB-2 838619-SPU0410HR5H-PB-2
Manufacturer: Knowles Win Source Part Number: 838619-SPU0410HR5H-P B-2 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 838619-SPU0410HR5H-PB-2
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 838619-SPU0410HR5H-PB-2
Product Name Microphones - SPU0410HR5H-PB-2
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - EK-23115-000 - 1050351-EK-23115-000 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
Impedance 4400 ohms
View Details
2 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details