Knowles Microphones - EK-23115-000 EK-23115-000

Description
Manufacturer: Knowles Win Source Part Number: 1050351-EK-23115-000 Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Voltage Rating: 1.3V Impedance: 4.4 kOhm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.089" (2.26mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -52.5dB ±2dB @ 74dB SPL Port Location: Side Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 1050351-EK-23115-000 Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Voltage Rating: 1.3V Impedance: 4.4 kOhm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.089" (2.26mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -52.5dB ±2dB @ 74dB SPL Port Location: Side Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - EK-23115-000 - 1050351-EK-23115-000 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - EK-23115-000
1050351-EK-23115-000
Microphones - EK-23115-000 1050351-EK-23115-000
Manufacturer: Knowles Win Source Part Number: 1050351-EK-23115-000 Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Voltage Rating: 1.3V Impedance: 4.4 kOhm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.089" (2.26mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -52.5dB ±2dB @ 74dB SPL Port Location: Side Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 1050351-EK-23115-000
Packaging: Bulk
Type: Electret Condenser
Termination: Solder Pads
Voltage Rating: 1.3V
Impedance: 4.4 kOhm
Frequency Range: 100Hz to 10kHz
Output Type: Analog
Height (Max): 0.089" (2.26mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -52.5dB ±2dB @ 74dB SPL
Port Location: Side
Categories: Audio Products
Status: Obsolete(EOL)
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Audio Products - Microphones
EK-23115-000
Audio Products - Microphones EK-23115-000
MIC COND ANALOG OMNI -52.5DB

MIC COND ANALOG OMNI -52.5DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 1050351-EK-23115-000 EK-23115-000
Product Name Microphones - EK-23115-000 Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details