Knowles Audio Products-Microphones SPH1878LR5H-1

Description
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 20 Hz ~ 10 kHz Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.050" (1.26mm) Shape: Rectangular
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 20 Hz ~ 10 kHz Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.050" (1.26mm) Shape: Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 20 Hz ~ 10 kHz Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.050" (1.26mm) Shape: Rectangular

Manufacturer: Knowles
Category: Audio Products-Microphones
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Frequency Range: 20 Hz ~ 10 kHz
Termination: Solder Pads
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max): 0.050" (1.26mm)
Shape: Rectangular

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products-Microphones
Frequency Response 20 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 73 dB
Features RoHS; Digital
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Function Audio
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
 - SPK0813LM4H - Knowles
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details